29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS Diode 600W Unidirectional 18V DO-215AA Surface Mount Product overview: SMBG18A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG18A-E3/52 can be used for catalog matching and distributor lookup.
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 18VWM 29.2VC DO215AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG18A-E3/52GITR-ND | 144-SMBG18A-E3/52 | 77K3871 | SMBG18A-E3/52 |
| Product Name | TVS Diodes | SMD 600W 18V TVS Protection Diode | Transient Suppressor Diode,single,unidirectional,18V V(Rwm),do-215Aa Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | Tape and Reel | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 29.2 volts | 29.2 volts |