Vishay Intertechnology, Inc. TVS Diodes SMBG20CA-M3/52

Description
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet
Description
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBG20CA-M3/52-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Protection Diode - 144-SMBG20CA-M3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBG20CA-M3/52
TVS Protection Diode 144-SMBG20CA-M3/52
TVS DIODE 20VWM 32.4VC DO215AA Product overview: SMBG20CA-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG20CA-M3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 32.4VC DO215AA Product overview: SMBG20CA-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG20CA-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295693-SMBG20CA-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295693-SMBG20CA-M3/52
Circuit Protection - TVS - Diodes 1295693-SMBG20CA-M3/52
Win Source Part Number: 1295693-SMBG20CA-M3/ 52 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.5A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG20

Win Source Part Number: 1295693-SMBG20CA-M3/52
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.5A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG20

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG20CA-M3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG20CA-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG20CA-M3/52
TVS DIODE 20VWM 32.4VC DO215AA

TVS DIODE 20VWM 32.4VC DO215AA

Supplier's Site
600W,20V 5%,bidir,smb Tvs Vishay - 53T2381 - Newark, An Avnet Company
Chicago, IL, United States
600W,20V 5%,bidir,smb Tvs Vishay
53T2381
600W,20V 5%,bidir,smb Tvs Vishay 53T2381
600W,20V 5%,BIDIR,SMB TVS

600W,20V 5%,BIDIR,SMB TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBG20CA-M3/52-ND 144-SMBG20CA-M3/52 1295693-SMBG20CA-M3/52 SMBG20CA-M3/52 53T2381
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,20V 5%,bidir,smb Tvs Vishay
Configuration Single Single
Package SMB; DO-215AA, SMB Gull Wing Tape & Reel (TR) DO-215AA, SMB Gull Wing SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 32.4 volts 32.4 volts 32.4 volts
Unlock Full Specs
to access all available technical data