Manufacturer: Vishay
Win Source Part Number: 895723-SMBG33CA-E3/5
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Package: DO-215AA, SMB Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBG33
Categories: Circuit Protection
Case / Package: DO-215AA (SMBG)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-215AA, ROHS COMPLIANT, PLASTIC, SMBG, 2 PIN, Transient Suppressor Product overview: SMBG33CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG33CA-E3/52 can be used for catalog matching and distributor lookup.
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 33VWM 53.3VC DO215AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 895723-SMBG33CA-E3/52 | 144-SMBG33CA-E3/52 | SMBG33CA-E3/52-ND | SMBG33CA-E3/52 | 77K3976 |
| Product Name | TVS - TVS - Diodes - SMBG33CA-E3/52 | 600 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,33V V(Rwm),do-215Aa Vishay |
| Package | SMB; DO-215AA (SMBG) | Tape and Reel | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS |