Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMBG36A-E3/5B SMBG36A-E3/5B

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794634-SMBG36A-E3/5B Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-215AA, SMB Gull Wing Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Current - Peak Pulse (10/1000μs): 10.3A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBG36A Categories: Circuit Protection Minimum Breakdown Voltage: 40V Manufacturer Package: DO-215AA (SMBG) Maximum Clamping Voltage: 58.1V Alternative Parts (Cross-Reference): MASMBG36A; MXSMBG36Ae3; MASMBG36Ae3/TR7; MXLSMBG36Ae3/TR13 ; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794634-SMBG36A-E3/5B Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-215AA, SMB Gull Wing Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Current - Peak Pulse (10/1000μs): 10.3A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBG36A Categories: Circuit Protection Minimum Breakdown Voltage: 40V Manufacturer Package: DO-215AA (SMBG) Maximum Clamping Voltage: 58.1V Alternative Parts (Cross-Reference): MASMBG36A; MXSMBG36Ae3; MASMBG36Ae3/TR7; MXLSMBG36Ae3/TR13 ; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBG36A-E3/5B - 794634-SMBG36A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBG36A-E3/5B
794634-SMBG36A-E3/5B
TVS - TVS - Diodes - SMBG36A-E3/5B 794634-SMBG36A-E3/5B
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794634-SMBG36A-E3/5B Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-215AA, SMB Gull Wing Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Current - Peak Pulse (10/1000μs): 10.3A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBG36A Categories: Circuit Protection Minimum Breakdown Voltage: 40V Manufacturer Package: DO-215AA (SMBG) Maximum Clamping Voltage: 58.1V Alternative Parts (Cross-Reference): MASMBG36A; MXSMBG36Ae3; MASMBG36Ae3/TR7; MXLSMBG36Ae3/TR13 ; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794634-SMBG36A-E3/5B
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-215AA, SMB Gull Wing
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Current - Peak Pulse (10/1000μs): 10.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBG36A
Categories: Circuit Protection
Minimum Breakdown Voltage: 40V
Manufacturer Package: DO-215AA (SMBG)
Maximum Clamping Voltage: 58.1V
Alternative Parts (Cross-Reference): MASMBG36A; MXSMBG36Ae3; MASMBG36Ae3/TR7; MXLSMBG36Ae3/TR13 ;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMBG36A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBG36A-E3/5B
TVS Protection Diode 144-SMBG36A-E3/5B
TVS DIODE 36VWM 58.1VC DO215AA Product overview: SMBG36A-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG36A-E3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC DO215AA Product overview: SMBG36A-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG36A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBG36A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG36A-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG36A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG36A-E3/5B
TVS DIODE 36VWM 58.1VC DO215AA

TVS DIODE 36VWM 58.1VC DO215AA

Supplier's Site
Transient Suppressor Diode,single,unidirectional,36V V(Rwm),do-215Aa Vishay - 77K3980 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,36V V(Rwm),do-215Aa Vishay
77K3980
Transient Suppressor Diode,single,unidirectional,36V V(Rwm),do-215Aa Vishay 77K3980
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,36V V(RWM),DO-215AA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,36V V(RWM),DO-215AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 794634-SMBG36A-E3/5B 144-SMBG36A-E3/5B SMBG36A-E3/5B-ND SMBG36A-E3/5B 77K3980
Product Name TVS - TVS - Diodes - SMBG36A-E3/5B TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,36V V(Rwm),do-215Aa Vishay
Configuration Single Single Single
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 58.1 volts 58.1 volts 58.1 volts
VBR 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data