600W Unidirectional TVS Diode, 5V, DO-215AA, 65.2A Product overview: SMBG5.0A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V, 65.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, 65.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG5.0A-E3/52 can be used for catalog matching and distributor lookup.
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 5VWM 9.2VC DO215AA
TVS DIODE, 600W, 5V, DO-215AA, FULL REEL; Product Range:SMBG Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 5V, DO-215AA; Product Range:SMBG Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBG5.0A-E3/52 | 8141465P | 8141465 | SMBG5.0A-E3/52GITR-ND | SMBG5.0A-E3/52 | 77K4061 |
| Product Name | 600W 5V 65.2A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 5V, Do-215Aa, Full Reel; Product Range Vishay |
| Configuration | Single | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | DO-215AA | Do-215aa | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | DO-215AA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |