32.2V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 18VWM 32.2VC DO215AA Product overview: SMBG18CHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG18CHE3/52 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1296957-SMBG18CHE3/5
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 32.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.6A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG18
Product Status: Obsolete
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG18CHE3/52-ND | 144-SMBG18CHE3/52 | 1296957-SMBG18CHE3/52 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes |
| Configuration | Single | Single | |
| Package | SMB; DO-215AA, SMB Gull Wing | Tape & Reel (TR) | DO-215AA, SMB Gull Wing |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 32.2 volts | 32.2 volts |