Vishay Intertechnology, Inc. TVS Diodes SMBG60A-M3/52

Description
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet
Description
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBG60A-M3/52-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Protection Diode - 144-SMBG60A-M3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBG60A-M3/52
TVS Protection Diode 144-SMBG60A-M3/52
TVS DIODE 60VWM 96.8VC DO215AA Product overview: SMBG60A-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG60A-M3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 60VWM 96.8VC DO215AA Product overview: SMBG60A-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG60A-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295043-SMBG60A-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295043-SMBG60A-M3/52
Circuit Protection - TVS - Diodes 1295043-SMBG60A-M3/52
Win Source Part Number: 1295043-SMBG60A-M3/5 2 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 60V Voltage - Breakdown (Min): 66.7V Voltage - Clamping (Max) @ Ipp: 96.8V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.2A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG60

Win Source Part Number: 1295043-SMBG60A-M3/52
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Voltage - Breakdown (Min): 66.7V
Voltage - Clamping (Max) @ Ipp: 96.8V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.2A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG60

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG60A-M3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG60A-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG60A-M3/52
TVS DIODE 60VWM 96.8VC DO215AA

TVS DIODE 60VWM 96.8VC DO215AA

Supplier's Site
600W,60V 5%,unidir,smb Tvs Vishay - 53T2443 - Newark, An Avnet Company
Chicago, IL, United States
600W,60V 5%,unidir,smb Tvs Vishay
53T2443
600W,60V 5%,unidir,smb Tvs Vishay 53T2443
600W,60V 5%,UNIDIR,SMB TVS

600W,60V 5%,UNIDIR,SMB TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBG60A-M3/52-ND 144-SMBG60A-M3/52 1295043-SMBG60A-M3/52 SMBG60A-M3/52 53T2443
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,60V 5%,unidir,smb Tvs Vishay
Configuration Single Single
Package SMB; DO-215AA, SMB Gull Wing Tape & Reel (TR) DO-215AA, SMB Gull Wing SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 96.8 volts 96.8 volts 96.8 volts
Unlock Full Specs
to access all available technical data