Vishay Intertechnology, Inc. TVS Diodes SMBG51AHE3/52

Description
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet
Description
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBG51AHE3/52-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS - TVS - Diodes - SMBG51AHE3/52 - 934149-SMBG51AHE3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBG51AHE3/52
934149-SMBG51AHE3/52
TVS - TVS - Diodes - SMBG51AHE3/52 934149-SMBG51AHE3/52
Manufacturer: Vishay Win Source Part Number: 934149-SMBG51AHE3/52 Series: Automotive, AEC-Q101, TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) Package: DO-215AA, SMB Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SMBG51 Categories: Circuit Protection Case / Package: DO-215AA (SMBG) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 934149-SMBG51AHE3/52
Series: Automotive, AEC-Q101, TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Package: DO-215AA, SMB Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBG51
Categories: Circuit Protection
Case / Package: DO-215AA (SMBG)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600 W TVS Protection Diode - 144-SMBG51AHE3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-SMBG51AHE3/52
600 W TVS Protection Diode 144-SMBG51AHE3/52
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-215AA, ROHS COMPLIANT, PLASTIC, SMBG, 2 PIN, Transient Suppressor Product overview: SMBG51AHE3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG51AHE3/52 can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-215AA, ROHS COMPLIANT, PLASTIC, SMBG, 2 PIN, Transient Suppressor Product overview: SMBG51AHE3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG51AHE3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Suppressor Diode,single,unidirectional,51V V(Rwm),do-215Aa Vishay - 09N4922 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,51V V(Rwm),do-215Aa Vishay
09N4922
Transient Suppressor Diode,single,unidirectional,51V V(Rwm),do-215Aa Vishay 09N4922
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,51V V(RWM),DO-215AA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,51V V(RWM),DO-215AA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG51AHE3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG51AHE3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG51AHE3/52
TVS DIODE 51VWM 82.4VC DO215AA

TVS DIODE 51VWM 82.4VC DO215AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMBG51AHE3/52-ND 934149-SMBG51AHE3/52 144-SMBG51AHE3/52 09N4922 SMBG51AHE3/52
Product Name TVS Diodes TVS - TVS - Diodes - SMBG51AHE3/52 600 W TVS Protection Diode Transient Suppressor Diode,single,unidirectional,51V V(Rwm),do-215Aa Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-215AA, SMB Gull Wing SMB; DO-215AA (SMBG) Tape and Reel SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 82.4 volts 82.4 volts
Unlock Full Specs
to access all available technical data