Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMBG58A-M3/5B

Description
Win Source Part Number: 1295073-SMBG58A-M3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.4A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG58
Request a Quote Datasheet
Description
Win Source Part Number: 1295073-SMBG58A-M3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.4A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1295073-SMBG58A-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295073-SMBG58A-M3/5B
Circuit Protection - TVS - Diodes 1295073-SMBG58A-M3/5B
Win Source Part Number: 1295073-SMBG58A-M3/5 B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.4A Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBG58

Win Source Part Number: 1295073-SMBG58A-M3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.4A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG58

Buy Now Datasheet
TVS Diodes - SMBG58A-M3/5B-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Protection Diode - 144-SMBG58A-M3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBG58A-M3/5B
TVS Protection Diode 144-SMBG58A-M3/5B
TVS DIODE 58VWM 93.6VC DO215AA Product overview: SMBG58A-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG58A-M3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 58VWM 93.6VC DO215AA Product overview: SMBG58A-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG58A-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
600W,58V 5%,unidir,smb Tvs Vishay - 53T2428 - Newark, An Avnet Company
Chicago, IL, United States
600W,58V 5%,unidir,smb Tvs Vishay
53T2428
600W,58V 5%,unidir,smb Tvs Vishay 53T2428
600W,58V 5%,UNIDIR,SMB TVS

600W,58V 5%,UNIDIR,SMB TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG58A-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG58A-M3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG58A-M3/5B
TVS DIODE 58VWM 93.6VC DO215AA

TVS DIODE 58VWM 93.6VC DO215AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1295073-SMBG58A-M3/5B SMBG58A-M3/5B-ND 144-SMBG58A-M3/5B 53T2428 SMBG58A-M3/5B
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode 600W,58V 5%,unidir,smb Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-215AA, SMB Gull Wing SMB; DO-215AA, SMB Gull Wing Tape & Reel (TR) SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 volts 64.4 volts 64.4 volts
Unlock Full Specs
to access all available technical data