43V Clamp 14A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Win Source Part Number: 1296932-SMBG24CHE3/5
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 43V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG24
Product Status: Obsolete
TVS DIODE 24VWM 43VC DO215AA Product overview: SMBG24CHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG24CHE3/52 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG24CHE3/52-ND | 1296932-SMBG24CHE3/52 | 144-SMBG24CHE3/52 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SMB; DO-215AA, SMB Gull Wing | DO-215AA, SMB Gull Wing | Tape & Reel (TR) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 43 volts | 43 volts |