45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 28VWM 45.4VC DO215AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG28CA-E3/52-ND | SMBG28CA-E3/52 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 45.4 volts | 45.4 volts |