103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 64VWM 103VC DO215AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG64CAHE3/52-ND | 09N4975 | SMBG64CAHE3/52 |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,bidirectional,64V V(Rwm),do-215Aa Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 103 volts | 103 volts |