38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 24VWM 38.9VC DO215AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBG24CA-E3/52-ND | SMBG24CA-E3/52 | 77K3922 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,24V V(Rwm),do-215Aa Vishay |
| Configuration | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 38.9 volts | 38.9 volts |