58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
600W,36V 5%,BIDIR,SMB TVS
TVS DIODE 36VWM 58.1VC DO215AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBG36CA-M3/5B-ND | 53T2402 | SMBG36CA-M3/5B |
| Product Name | TVS Diodes | 600W,36V 5%,bidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 58.1 volts | 58.1 volts |