Win Source Part Number: 1297609-SMBG150AHE3/
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Voltage - Breakdown (Min): 167V
Voltage - Clamping (Max) @ Ipp: 243V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.5A
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBG150
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 150VWM 243VC DO215AA Product overview: SMBG150AHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG150AHE3/52 can be used for catalog matching and distributor lookup.
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 150VWM 243VC DO215AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297609-SMBG150AHE3/52 | SMBG150AHE3/52-ND | 144-SMBG150AHE3/52 | 09N4754 | SMBG150AHE3/52 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Transient Suppressor Diode,single,unidirectional,150V V(Rwm),do-215Aa Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-215AA, SMB Gull Wing | SMB; DO-215AA, SMB Gull Wing | Tape & Reel (TR) | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 243 volts | 243 volts | 243 volts | ||
| VBR | 167 volts | 167 volts | 167 volts |