600W TVS Diode, Unidirectional, 7.5V, DO-215AA, SM Product overview: SMBG7.5A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG7.5A-E3/52 can be used for catalog matching and distributor lookup.
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
Manufacturer: Vishay
Win Source Part Number: 1097691-SMBG7.5A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-215AA (SMBG)
STAND-OFF Voltage (Vwm): 7.5V
Minimum Breakdown Voltage: 8.33V
Max Clamping Voltage: 12.9V
Peak Pulse Current(Ippm): 46.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
TVS DIODE 7.5VWM 12.9VC DO215AA
DIODE, TVS, 7.5V, UNIDIRECTIONAL, DO-215AA-2; Product Range:SMBG Series; TVS Polarity:Unidirectio
DIODE, TVS, 7.5V, UNIDIR, DO-215AA-2, FULL REEL; Product Range:SMBG Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMBG7.5A-E3/52 | SMBG7.5A-E3/52GICT-ND | 1097691-SMBG7.5A-E3/52 | SMBG7.5A-E3/52 | 05W6962 |
| Product Name | 600W 7.5V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMBG7.5A-E3/52 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 7.5V, Unidirectional, Do-215Aa-2; Product Range Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-215AA, SMB Gull Wing | SMB; DO-215AA (SMBG) | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |