Techsil Limited Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Cyanolit® 202 is a low viscosity cyanoacrylate with good wetting properties. The delayed curing allows for subsequent positioning of the joined parts and low-stress bonding. This is a classic one-component... | |
| Cyanolit® 203 TX is a transparent cyanoacrylate with a high viscosity, good gap filling ability and meets USP Class VI specifications. This grade is designed for clean, fast, and automated... | |
| Cyanolit® 241 F is a low viscosity, one part instant adhesive with good bonding on a range of materials including plastics, metals and elastomers. This grade offers rapid curing when... | |
| Cyanolit® 732 F is a medium viscosity, one part fast curing adhesive with good bonding to plastics and metals; the viscosity element of this grade makes it especially suited for... | |
| Cyanolit® Gel 10 is a transparent, thixotropic ethyl-cyanoacrylate adhesive with a high viscosity. This grade is designed for bonding polymers, rubbers and porous materials. In addition to the relatively fast... | |
| DETAILS Momentive RTV108 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which... | |
| DETAILS Momentive RTV109 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which... | |
| DETAILS Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which... | |
| Devcon 2 Ton epoxy is an extremely strong, medium cure, water resistant epoxy adhesive and surface filler for metals, ceramics, woods, concrete, glass etc. 2 Ton Epoxy is a general... | |
| Devcon 2 Ton Epoxy is extremely strong, medium cure, water resistant epoxy adhesive and surface filler for metals, ceramics, wood, concrete, glass etc. General purpose. It dries clear to achieve... | |
| Devcon 5 minute epoxy is a rapid curing multi purpose adhesive and encapsulating resin. It bonds rigid, durable substrates such as metal, glass, ceramics, concrete, and wood in minutes. The... | |
| Devcon 5 minute epoxy is a rapid curing multi purpose adhesive and encapsulating resin. It bonds rigid, durable substrates such as metal, glass, ceramics, concrete, and wood in minutes. This... | |
| Devcon Wear Resistant Putty is a smooth, non-rusting ceramic-filled epoxy putty used to repair and rebuild interfacing metallic, low-friction surfaces such as machine ways and flanges. This product will repair... | |
| Flora-Tec 1 hotmelt glue sticks are high quality, black, medium setting, general purpose adhesive specially formulated for the florist and craft trades. These 12mm sticks have an excellent bonding strength... | |
| Flora-Tec 1 hotmelt glue sticks are high quality, clear, medium setting, general purpose adhesive specially formulated for the florist and craft trades. These 12mm sticks have an excellent bonding strength... | |
| Flora-Tec 2 is a clear/transparent glue formulated to be used in low temperature glue guns. Flora-Tec 2 is a low melt, medium setting general purpose grade ideal for use in... | |
| Foundry-Tec 501 provides a close bond with a minimum gap between the sand cores. The low viscosity of the product helps prevent stringing and improves glue gun output. The low... | |
| Foundry-Tec 601 provides a fast setting, strong bond for sand core assemblies. It is a synthetic polymer based hotmelt, light brown in color with a high molten tack. | |
| Foundry-Tec 701 should be used when a higher heat resistant sand core bond is required. It is slow setting, and takes up to 24 hours to develop its full heat... | |
| ITW Devcon 1 minute epoxy is a super-fast general purpose thixotropic epoxy adhesive for applications requiring a fast fix! This clear, quick curing formula is excellent for bonding metals, fiberglass,... | |
| ITW Devon Plastic Steel Liquid (B) is a steel-filled, liquid epoxy designed for maintaining and/or repairing tooling, mold making and levelling equipment. This low viscosity, self-levelling liquid is castable with... | |
| ITW Plexus™ MA300 is a two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal and composite assemblies. Combined at a 1:1 ratio, it has a working time of 4... | |
| ITW Plexus™ MA310 is a two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal, and composite assemblies. Combined at a 1:1 ratio, it has a working time of 15... | |
| LOCTITE 416 is a transparent, colorless high viscosity, general purpose ethyl-based instant adhesive. Suitable for metals, rubbers and plastic, it is also suitable for polyolefins in combination with primer. It... | |
| LOCTITE SF 7455 is a colorless, amine-based accelerator. It is used where increased cure of speed cyanoacrylate adhesives is required. It is used for securing wires or coils to PCB's,... | |
| LOCTITE® 2701 is a high strength, green, methacrylate based thread lock adhesive which fluoresces under UV light to allow monitoring. This grade is especially suited for chromated surfaces, offering a... | |
| LOCTITE® 401 is an instant adhesive for general purpose. Its low viscosity which is ideal for use on porous substrates. It is designed for the assembly of difficult to bond... | |
| LOCTITE® 406™ has been designed for bonding of plastics and elastomeric materials where very fast fixturing is required. This product is a clear, one part, cyanoacrylate with a low viscosity... | |
| LOCTITE® 460™ has low odor and low blooming properties and is suitable for use in applications where vapor control is difficult. This product provides rapid bonding of a wide range... | |
| LOCTITE® 495 is a general purpose cyanoacrylate instant adhesive. This product is a one part, low viscosity adhesive that is transparent when uncured and used for bonding substrates such as... | |
| LOCTITE® AA 358 bonds and seals glass to glass and glass to metal, quite often used in decorative glassware or jewelry applications. This product has a medium viscosity and cures... | |
| LOCTITE® AA F241 is a methacrylate adhesive designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. It is a 2 part, 'no-mix'... | |
| LOCTITE® HY 4060™ is a 2-part, general purpose cyanoacrylate/epoxy hybrid adhesive with high strength and fast fixture time at room temperature. Easy to use, this grade is supplied in a... | |
| LOCTITE® HY 4070™ is a hybrid adhesive which provides a fast fixture at room temperature in bond gaps up to 5mm. This product offers excellent bonding characteristics to a variety... | |
| LOCTITE® HY 4080GY™ is a two component, grey structural hybrid adhesives that provides toughness and excellent adhesion to metals, composites and plastics. This product provides fast fixture at room temperature... | |
| LOCTITE® HY 4090™ is a two component, general purpose adhesive that provides a very fast fixture at room temperature. It is designed to bond a variety of substrates including metals,... | |
| LOCTITE® SF7471 is a general purpose activator for anaerobic, or threadlocking adhesives. It promotes a faster cure and does not reduce the strength of the adhesive. Supplied in aerosol form,... | |
| LOCTITE® SF7649 is designed to promote the curing speed of anaerobic adhesives and sealants without any significant loss of joint strength. The SF 7649 is particularly recommended when the application... | |
| LOCTITE® 3513 is a single component, epoxy adhesive designed for use as a reworkable underfill resin for CSP (FBGA) or BGA. Product Benefits Cures rapidly on exposure to heat Low... | |
| LOCTITE® SF7471 is recommended for applications with passive metals or inert surfaces with large bond gaps. It is a transparent, yellow to amber liquid activator used where increased cure of... | |
| MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade... | |
| MG Chemicals 8329TCS is a slow cure electrically insulating epoxy adhesive. Combines a long working 1:1 mix ratio and a 4 hour work life. The adhesive element of this grade... | |
| MG Chemicals 832HT is a high temperature epoxy designed for encapsulating and potting electronics in high temperature environments. It is also an ideal encapsulant for very chemically aggressive environments and... | |
| MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and... | |
| MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured... | |
| MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive... | |
| Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to... | |
| Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many... | |
| Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency... | |
| Momentive RTV112 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is... | |
| Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling... | |
| Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is... | |
| Momentive RTV210 A/229 B is a silicone adhesive which offers extremely fast cure. This thixotropic paste quickly cures to a durable and resilient silicone rubber with a primerless adhesion to... | |
| Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive... | |
| Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to... | |
| Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of... | |
| Momentive TIA241GF is a 2 part, thermally conductive silicone that is dispensed as a liquid and cured in place to create a heat path for efficient heat transfer. After being... | |
| Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of... | |
| Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy... | |
| Momentive TSE392 clear is a one-component, fast cure, non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. TSE392 has a thixotropic paste... | |
| Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well... | |
| Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited... | |
| Panacol Structalit® 8801 30gm | |
| Panacol Vitralit® 1655 is a low viscosity, UV adhesive. This grade is flexible and transparent in color and was designed for the bonding and coating of a wide range of... | |
| Panacol Vitralit® 6128 is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals, stone and other... | |
| Panacol Vitralit® 6128VT is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals and many thermoplastics. | |
| Panacol Vitralit® UC 1619 is a uv-curable compound designed for opto-electronic components like LED and VCSEL. This product features excellent transmission (650-1300nm) along with ionic pureness, non-yellowing and extremely good... | |
| PeelTec 210 is an innovative peelable hotmelt from Power Adhesives used for creating temporary bonds that can easily be peeled apart. The adhesive is white in color, very fast setting... | |
| Penloc® GTi is a high strength, transparent, toughened acrylic adhesive which offers fantastic bonding to a wide range of substrates. This unique two part adhesive will have no trouble creating... | |
| Plexus™ MA1020 is a blue, two-part methacrylate adhesive with very low cure shrinkage and very low odor, it is designed for the structural bonding of thermoplastic, metal and composite assemblies. | |
| Plexus™ MA320 is a high performance, flexible two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, it has a working time... | |
| Plexus™ MA420 is a high performance, flexible two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, it has a working time... | |
| Plexus™ MA830 is a two-part methacrylate adhesive designed for structural bonding metals without primers. In addition MA380 does a superb job of bonding thermoplastic and composite assemblies with little or... | |
| Plexus™ MA832 is a two-part methacrylate adhesive designed for structural bonding metals without primers. In addition MA382 does a superb job of bonding thermoplastic and composite assemblies with little or... | |
| SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar... | |
| SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy... | |
| TB1401 is a thread lock that is safe for all plastic & painted applications such as taillights, fairings, plastics and small screws. ThreeBond 1401 contains synthetic resins and rubbers as... | |
| TB1530B is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and cures to... | |
| TB1533c is a solvent-free, single component, moisture-curable, elastic adhesive. TB1533c replaces TB1530C, it is a very similar material but meets the new EU legislations as there is no tin contained. | |
| TB3095c is recommended for improving the cure speed of anaerobic thread locking and retaining adhesives, especially in the case of inert substrates such as plated parts or where the bond... | |
| tecbond® 14 43 is a high delivery, very fast setting packaging adhesive. It is suitable for use on most paper and board substrates. The low viscosity of the tecbond® 14... | |
| tecbond® 261 is a high performance, long open time hot melt adhesive suitable for use with ceramics, plastics (including polypropylene and polyethylene), wood, metal and glass. tecbond® 261 is a... | |
| tecbond® 7718 is a black, low viscosity polyamide hotmelt adhesive with excellent heat resistance. This material is perfectly suited to be used when potting and encapsulating electrical components. It offers... | |
| tecbond® 7784 is a multipurpose hotmelt adhesive which offers both high and low temperature resistance. 7784 is a tough flexible polyamide based hot melt which exhibits excellent adhesion to many... | |
| tecbond® LM46 is a low melt general purpose adhesive formulated for use in low temperature glue guns. 15mm glue sticks. FDA approved for in-direct food contact. | |
| Techsil HM 2277 is a amber colored potting & encapsulating polyamide adhesive. HM 2277 has a very low viscosity that sets very hard. It is used for two main applications; | |
| Techsil® 220 43 is a general purpose sprayable hotmelt adhesive, off white in color with a medium viscosity. The slugs are 43mm wide and designed for use with the tec™ | |
| Techsil® CA03 is an impressive low-odor/low-bloom instant adhesive that has been specially formulated for use in areas with poor or limited ventilation and on cosmetically critical applications to eliminate whitening... | |
| Techsil® Cyanoacrylate 80 is a black toughened rubber ethyl cyanoacrylate with an exceptional peel strength and shock resistance. Techsil® 80 has a longer setting time than regular cyanoacrylates allowing the... | |
| Techsil® Cyanoacrylate Gel is a fast curing, very high viscosity Ethyl Cyanoacrylate based adhesive. The new formulation shows greater surface insensitivity thus allowing faster bonding of all substrates and improved... | |
| Techsil® Cyanoacrylate Plastic & Rubber is a low-medium viscosity (20cPs) modified Ethyl Cyanoacrylate adhesive. Techsil® Cyanoacrylate Plastic & Rubber is suitable for bonding a very wide range of materials, including... | |
| Techsil® Cyanoacrylate Primer 77 is a single component primer for use in conjunction with Techsil® Cyanoacrylates. Techsil® 77 enables the adhesion of difficult to bond plastics such as polypropylene, polyethylene... | |
| Techsil® Cyanoacrylate Universal is a medium viscosity modified Ethyl Cyanoacrylate adhesive. Techsil® Cyanoacrylate Universal is suitable for bonding a very wide range of materials, including some porous ones, where a... | |
| Techsil® E100 is a medium viscosity general purpose grade cyanoacrylate designed for the bonding of plastics, rubbers, wood, paper, leather, metals and other common substrates. E100 relies less on surface... | |
| Techsil® EP20860 is a two part, rapid curing epoxy adhesive that cures at room temperature with low shrinkage and forms an ultra-clear bond line. Techsil® EP20860 offers a flexible and... | |
| Techsil® EP21480 is a two part epoxy resin systems that cures at room temperature to a high gloss black finish. It is flame retardant and thermally conductive. This resin system... | |
| Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The... | |
| Techsil® Fast Cyanoacrylate 95 is specially formulated for the bonding of plastics, rubbers, woods, metals and other common substrates. It is recommended for use on close-fitting parts and smooth, even... | |
| Techsil® OB1 has been developed to bond a wide variety of heat cured silicone sections. OB1 is a ready to use, pre-catalyzed one component silicone adhesive offering fast cure at... | |
| Techsil® PC06 is a modified Ethyl Cyanoacrylate adhesive with a low/medium viscosity (40cPs). It is suitable for bonding a very wide range of materials, including some porous ones, where fast... | |
| Techsil® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows... | |
| Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral... | |
| Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. This grade utilizes a... | |
| Techsil® SI1500 is a surface insensitive cyanoacrylate specially formulated for the bonding of plastics, rubbers, wood, paper, cardboard, leather, metals and other common substrates. SI1500 relies less on surface moisture... | |
| Techsil® Zemrex C200 is a semi-conductive paste silicone adhesive which offers primer less adhesion to a range of substrates including many metals, plastics and glass. Zemrex C200 uses a moisture... | |
| Techsil® EP25880 Clear is a 2-component multi-purpose ‘5-minute epoxy’ adhesive that cures fast and provides a strong, tough and durable bond on many substrate including carbon fibre composite parts, wood,... | |
| This LOCTITE® kit contains a 20gm 382 cyanoacrylate and a 25ml bottle of 7455 accelerator. LOCTITE SF 7455 is a colorless, amine-based accelerator. It is used where increased cure of... | |
| ThreeBond 1374 is a one-component, solvent free anaerobic reactive adhesive/sealant. TB1374 cures spontaneously with the exclusion of oxygen and in the presence of metallic ions, particularly ferrous ions. Product Benefits... | |
| ThreeBond 1796B is an accelerator specially developed for cyanoacrylate adhesives. It is is a amine-based compound, light yellow/ transparent in appearance. Product Benefits Reduces the setting time Enables porous surfaces... | |
| ThreeBond 3042c is a one-component, solvent less medium viscosity adhesive designed for general purpose bonding. It cures when exposed to ultra-violet light of 300 - 400nm and forms a tough,... | |
| ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV... | |
| ThreeBond 7782 is a ultra-rapid curing type instant adhesive which can bond various materials remarkably quickly. This is a renewed product that excels in quick-curing properties and bonds various porous... | |
| ThreeBond 7784 is an ultra-rapid curing type instant adhesive whose main component is ethyl-a-cyanoacrylat e. When a thin layer of adhesive is applied to one of the substrates and the... | |
| ThreeBond TB1303 is an anaerobic reactive adhesive/sealant which has been specially developed for locking and sealing threaded parts and fittings with high strength when cured. TB1303 cures spontaneously when sealed... | |
| ThreeBond TB1344E is a solvent free anaerobic adhesive/sealant which has been specially developed for locking and sealing threaded parts with low strength when cured, particularly suitable for applications where frequent... | |
| ThreeBond TB152 1 is a multi-purpose, high strength, fast setting chloroprene rubber adhesive. It is suitable for bonding a wide range of substrates including metals, rubbers and plastics, giving a... | |
| ThreeBond TB1533 is a solvent-free, single component, moisture-curable, elastic adhesive. ThreeBond TB1533 replaces TB1530, it is a very similar material but meets the new EU legislations as there is no... | |
| ThreeBond TB1533c is a solvent-free, single component, moisture-curable, elastic adhesive. ThreeBond TB1533c replaces TB1530C, it is a very similar material but meets the new EU legislations as there is no... | |
| ThreeBond TB7797 is an instantaneous adhesive primer for facilitating bonding of hard-to-bond materials such as polypropylene, polyethylene, polyacetal, polytetrafluorethyle ne and silicone rubber. TB7797 dries quickly and has a high... | |
| TSE3221S is a heat curable translucent silicone adhesive designed for sealing and coating applications. This grade adheres well to a variety of substrates such as metals, plastics, ceramic and glass... | |
| TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is... | |
| Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. | |
| Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after... | |
| Vitralit® 7041 T is a thixotropic UV and/or light cure adhesive with a high viscosity and excellent gap filling ability. When used in thin layers this instant adhesive is transparent... | |
| Vitralit® Vi-6128 VT is a UV curing adhesive specially designed for glass bonding. 6128 VT is also used for applications with metal, stones and plastics. As well as being cured... | |
| Vitralit® 4282 mod 2 is an adhesive which utilises a unique two step curing process, boasting a uv-curing system combined with an anaerobic acrylic bond that can be used for... | |
| Vitralit® 7311 is a transparent, low viscosity, UV and/or light curing acrylate adhesive which provides excellent adhesion to glass, metal and most plastics (such as PC, PVC, PMMA and ABS). | |
| Color:Amber Open Time: Up to 6 minutes Viscosity:Medium Application Temperature: 180°C Service Temperature Range: -14°C TO 90°C Quantity per box: 170 Slugs Spraytec™ 430 is an amber/light brown... | |
| Colour: Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -40°C to 117°C Quantity per box: 170 Slugs tecbond® 265 is a product assembly hot melt adhesive... | |
| Colour: Black Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive... | |
| Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive... | |
| Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 12 is a high performance, clear, acrylic... | |
| Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 15 is a high performance acrylic based... | |
| Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 232 is an economical, general purpose adhesive with... | |
| Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive... | |
| Colour: Crystal Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 239 is an exceptionally clear economic general... | |
| Colour: Dark Amber Open Time: Up to 3 mins Viscosity: Low Application Temperature: 180°C Service Temperature Range: -15°C to 80°C Quantity per box: 170 Slugs Spraytec™ 425 has been formulated... | |
| Colour: Light Brown Open Time: Long Viscosity: High Application Temperature: 190°C- 200°C Service Temperature Range: -20°C to 105°C Quantity per box: 170 Sticks tecbond® 263 is a very high performance... | |
| Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Slugs tecbond® 5 43 is a really high performance,... | |
| Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 12 is a really high performance,... | |
| Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 15 is a really high performance,... | |
| Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Slugs tecbond® 260 43 is a very high performance... | |
| Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 12 is a very high performance... | |
| Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 15 is a very high performance... | |
| Colour: Light Brown Open Time: Medium Viscosity: Medium Application Temperature: 180°C to 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 1X 12 is a wood... | |
| Colour: Off White Open Time: Up to 1 minute Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 410 is an economical,... | |
| Colour: Off White Open Time: Up to 3 minutes Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 420 is an off... | |
| Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Slugs tecbond® 213 is an economical, general purpose hotmelt... | |
| Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Sticks tecbond® 213 is an economical, general purpose hotmelt... | |
| Colour: Pale Amber Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -30°C to 110°C Quantity per box: 170 Slugs tecbond® 267 is a high performance, product assembly... | |
| Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Slugs tecbond® 23 43 is a product assembly grade... | |
| Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks Foundry-Tec 301 provides a slower setting, strong bond... | |
| Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 12 is a product assembly grade... | |
| Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 15 is a product assembly grade... | |
| Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 12 is a high... | |
| Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 15 is a high... | |
| Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging... | |
| Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Slugs tecbond® LM44-43 is fast setting, high performance low melt... | |
| Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® LM44-12 is fast setting, high performance low melt... | |
| Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-12 is a white hot melt adhesive... | |
| Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-43 is a white hot melt adhesive... | |
| Cyanolit® 200 is a very low viscosity, fast curing cyanoacrylate adhesive specifically designed for bonding plastics and rubbers such as APTK, EPDM and Vitron. This grade is transparent in color... |