Techsil Limited Panacol Cyanolit® 200 Plastic Bonding Adhesive 20g PNCY00005

Description
Cyanolit® 200 is a very low viscosity, fast curing cyanoacrylate adhesive specifically designed for bonding plastics and rubbers such as APTK, EPDM and Vitron. This grade is transparent in color and offers good capillary behavior for filling very small gaps. Product Benefits Operating Temp Range: -80°C to +100°C Very Low Viscosity Bonds EPDM & APTK in 10 seconds Bonds ABS in 5 seconds Bonds PVC in 3 seconds No heat required for curing process Very easy to use, one-component
Datasheet
Description
Cyanolit® 200 is a very low viscosity, fast curing cyanoacrylate adhesive specifically designed for bonding plastics and rubbers such as APTK, EPDM and Vitron. This grade is transparent in color and offers good capillary behavior for filling very small gaps. Product Benefits Operating Temp Range: -80°C to +100°C Very Low Viscosity Bonds EPDM & APTK in 10 seconds Bonds ABS in 5 seconds Bonds PVC in 3 seconds No heat required for curing process Very easy to use, one-component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Cyanolit® 200 Plastic Bonding Adhesive 20g - PNCY00005 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Cyanolit® 200 Plastic Bonding Adhesive 20g
PNCY00005
Panacol Cyanolit® 200 Plastic Bonding Adhesive 20g PNCY00005
Cyanolit® 200 is a very low viscosity, fast curing cyanoacrylate adhesive specifically designed for bonding plastics and rubbers such as APTK, EPDM and Vitron. This grade is transparent in color and offers good capillary behavior for filling very small gaps. Product Benefits Operating Temp Range: -80°C to +100°C Very Low Viscosity Bonds EPDM & APTK in 10 seconds Bonds ABS in 5 seconds Bonds PVC in 3 seconds No heat required for curing process Very easy to use, one-component
  • Cyanolit® 200 is a very low viscosity, fast curing cyanoacrylate adhesive specifically designed for bonding plastics and rubbers such as APTK, EPDM and Vitron. This grade is transparent in color and offers good capillary behavior for filling very small gaps. Product Benefits
  • Operating Temp Range: -80°C to +100°C
  • Very Low Viscosity
  • Bonds EPDM & APTK in 10 seconds
  • Bonds ABS in 5 seconds
  • Bonds PVC in 3 seconds
  • No heat required for curing process
  • Very easy to use, one-component
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNCY00005
Product Name Panacol Cyanolit® 200 Plastic Bonding Adhesive 20g
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Ellsworth Aron Alpha AA-490 Type 201 Ethyl Adhesive Clear 20 g Bottle - AA490 - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Cyanoacrylate
Substrate Compatibility Metal; Plastic; Rubber or Elastomer
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details