Techsil Limited Momentive TSE322 Silicone Adhesive 310ml MOSI01188

Description
Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion properties Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil)
Datasheet
Description
Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion properties Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE322 Silicone Adhesive 310ml - MOSI01188 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE322 Silicone Adhesive 310ml
MOSI01188
Momentive TSE322 Silicone Adhesive 310ml MOSI01188
Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion properties Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil)

Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures.

Product Benefits

  • Easy to use, one-component material
  • Fast cure at elevated temperature
  • Offers self-adhesion properties
  • Non-corrosive to metals and sensitive substrates
  • Excellent dielectric properties
  • Outstanding performance over a wide thermal range

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Blue
  • Cured Shore Hardness: 45 Shore A
  • Elongation: 230%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01188
Product Name Momentive TSE322 Silicone Adhesive 310ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Light-Weld 425 UV Curing Adhesive Clear 30 mL MR Syringe - 425 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 4000 cP
View Details
Thermal conductivity silicone paste for LED and heat sink electronic devices - SG560-10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Starch
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Bonding - Silastomer 343 - 334317 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Elastomeric; Ceramic; Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details