Techsil Limited tecbond® 301 12 Foundry Tec Hot Melt Sticks 5kg PAHM20295

Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks Foundry-Tec 301 provides a slower setting, strong bond for sand core assemblies. This grade is ideal for use in steel foundries, where ceramic 'runner systems' are produced. Suitable for use on: Paper Board Hard and soft wood Plastics Light metals Also available in 43mm.
Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks Foundry-Tec 301 provides a slower setting, strong bond for sand core assemblies. This grade is ideal for use in steel foundries, where ceramic 'runner systems' are produced. Suitable for use on: Paper Board Hard and soft wood Plastics Light metals Also available in 43mm.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 301 12 Foundry Tec Hot Melt Sticks 5kg - PAHM20295 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 301 12 Foundry Tec Hot Melt Sticks 5kg
PAHM20295
tecbond® 301 12 Foundry Tec Hot Melt Sticks 5kg PAHM20295
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks Foundry-Tec 301 provides a slower setting, strong bond for sand core assemblies. This grade is ideal for use in steel foundries, where ceramic 'runner systems' are produced. Suitable for use on: Paper Board Hard and soft wood Plastics Light metals Also available in 43mm.
  • Colour: Pale Amber
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -20°C to 75°C
  • Quantity per box: 170 Sticks

Foundry-Tec 301 provides a slower setting, strong bond for sand core assemblies. This grade is ideal for use in steel foundries, where ceramic 'runner systems' are produced. Suitable for use on:

  • Paper
  • Board
  • Hard and soft wood
  • Plastics
  • Light metals

Also available in 43mm.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20295
Product Name tecbond® 301 12 Foundry Tec Hot Melt Sticks 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives - 144406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System 2-phenoxyethanol, dichloromethane methylene chloride, methyl methacrylate methyl 2-methylprop-2-enoate methyl 2-methylpropenoate; Acrylic
Type / Form Liquid
Industry Bonding
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details