Techsil Limited tecbond® 260 15 High Performance Hot Melt 5kg PAHM20231

Description
Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 15 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass. Also available in 12mm and 43mm. FDA approved for in-direct food contact.
Description
Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 15 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass. Also available in 12mm and 43mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 260 15 High Performance Hot Melt 5kg - PAHM20231 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 260 15 High Performance Hot Melt 5kg
PAHM20231
tecbond® 260 15 High Performance Hot Melt 5kg PAHM20231
Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 15 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass. Also available in 12mm and 43mm. FDA approved for in-direct food contact.
  • Colour: Light Brown
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -12°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 260 15 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass.

Also available in 12mm and 43mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20231
Product Name tecbond® 260 15 High Performance Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Light-Weld 425 UV Curing Adhesive Clear 1 L Bottle - 425 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 4000 cP
View Details
Good flexibility silicone thermal pad for heat pipe assemblies - SF1500 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 248 F (-40 to 120 C)
View Details
Adhesives - 2391516 - RS Components, Ltd.
Specs
Type / Form Liquid
Use Temperature 302 F (150 C)
View Details
3 suppliers
Formulations - Applications - Bonding - React 784 - 378425 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details