Techsil Limited Datasheets for Anaerobic Adhesives and Anaerobic Sealants
Anaerobic adhesives and anaerobic sealants cure in the absence of air or oxygen.
Anaerobic Adhesives and Anaerobic Sealants: Learn more
| Product Name | Notes |
|---|---|
| LOCTITE® SF7471 is a general purpose activator for anaerobic, or threadlocking adhesives. It promotes a faster cure and does not reduce the strength of the adhesive. Supplied in aerosol form,... | |
| LOCTITE® SF7471 is recommended for applications with passive metals or inert surfaces with large bond gaps. It is a transparent, yellow to amber liquid activator used where increased cure of... | |
| TB1133E is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. The product will cure when compressed between two metallic surfaces and isolated from oxygen, and an... | |
| TB1305 is a high strength thread lock designed for studs & bolts. It eliminates mechanical locking parts such as spring or toothed washers, nylon nuts etc. All of ThreeBond's thread... | |
| TB3095c is recommended for improving the cure speed of anaerobic thread locking and retaining adhesives, especially in the case of inert substrates such as plated parts or where the bond... | |
| ThreeBond 1374 is a one-component, solvent free anaerobic reactive adhesive/sealant. TB1374 cures spontaneously with the exclusion of oxygen and in the presence of metallic ions, particularly ferrous ions. Product Benefits... |