Techsil Limited Techsil® RTV12120 Clear Semi-Flow Silicone 30cc TESI19097

Description
Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral alkoxy cure so is suitable for electronics applications. A transparent semi- flowable material with outstanding dielectric properties 22kV/mm. Techsil® RTV12120 has excellent high and low temperature resistance: from -55°C to 200°C and boasts excellent weatherability, ozone, and chemical resistance whilst also offering excellent electrical insulation properties. Supplied in a 30cc Manual Syringe for easy dispensing.
Datasheet
Description
Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral alkoxy cure so is suitable for electronics applications. A transparent semi- flowable material with outstanding dielectric properties 22kV/mm. Techsil® RTV12120 has excellent high and low temperature resistance: from -55°C to 200°C and boasts excellent weatherability, ozone, and chemical resistance whilst also offering excellent electrical insulation properties. Supplied in a 30cc Manual Syringe for easy dispensing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV12120 Clear Semi-Flow Silicone 30cc - TESI19097 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV12120 Clear Semi-Flow Silicone 30cc
TESI19097
Techsil® RTV12120 Clear Semi-Flow Silicone 30cc TESI19097
Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral alkoxy cure so is suitable for electronics applications. A transparent semi- flowable material with outstanding dielectric properties 22kV/mm. Techsil® RTV12120 has excellent high and low temperature resistance: from -55°C to 200°C and boasts excellent weatherability, ozone, and chemical resistance whilst also offering excellent electrical insulation properties. Supplied in a 30cc Manual Syringe for easy dispensing.

Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral alkoxy cure so is suitable for electronics applications. A transparent semi- flowable material with outstanding dielectric properties 22kV/mm. Techsil® RTV12120 has excellent high and low temperature resistance: from -55°C to 200°C and boasts excellent weatherability, ozone, and chemical resistance whilst also offering excellent electrical insulation properties. Supplied in a 30cc Manual Syringe for easy dispensing.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TESI19097
Product Name Techsil® RTV12120 Clear Semi-Flow Silicone 30cc
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data