Techsil Limited tecbond® 260 12 High Performance Hot Melt 5kg PAHM20230

Description
Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 12 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass. Also available in 15mm and 43mm.
Description
Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 12 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass. Also available in 15mm and 43mm.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 260 12 High Performance Hot Melt 5kg - PAHM20230 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 260 12 High Performance Hot Melt 5kg
PAHM20230
tecbond® 260 12 High Performance Hot Melt 5kg PAHM20230
Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 12 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass. Also available in 15mm and 43mm.
  • Colour: Light Brown
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -12°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 260 12 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass.

Also available in 15mm and 43mm.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20230
Product Name tecbond® 260 12 High Performance Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 6-621 UV Curing Adhesive Clear 30 mL MR Syringe - 6-621 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 3500 to 25000 cP
View Details
High thermal conductivity adhesive silicone thermal pads - SF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Applications - Bonding - ReAct 795 - 379530 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Ceramic; Acrylic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details