Techsil Limited Datasheets for Polyurethane Adhesives and Sealants
Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.
Polyurethane Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| MG Chemicals 4223 Urethane Conformal Coating offers a highly chemical-resistant finish that meets UL standards for indoor conformal coatings. This PU protects electric circuits against corrosive chemicals, moisture, dirt, dust,... | |
| Techsil PU23955 is a two part component potting compound which cures to an opaque translucent material that is stable in UV light. Once mixed, the system reacts at room temperature... | |
| Techsil® PU 217 is a two-component Polyurethane which offers high strength & outstanding abrasion resistance with a slow cure. Techsil® PU217 is a black resin with medium viscosity and is... | |
| Techsil® PU20965 is a fast curing, two component polyurethane designed for outdoor sealing applications. Black in color with a cured shore hardness of between 60-70 Shore A. Product Specifications Low... | |
| Techsil® PU20968 is a two-part, flexible polyurethane that offers excellent water resistance and electrical insulation characteristics. Product Benefits Non-toxic Low viscosity Excellent seawater resistance Excellent resistance to aqueous based cleaning... | |
| Techsil® PU23930 is a two-part, flexible, room temperature curing polyurethane resin designed for the potting and encapsulation of LED arrays and lighting equipment. Product Features Excellent long term UV stability... | |
| Techsil® VT2420LV is a crystal clear two-part, low viscosity room temperature curing polyurethane resin with high shore hardness. VT2420LV offers excellent outdoor weathering properties, due to the incorporation of both... |