Techsil Limited Momentive RTV116 Red FDA Silicone Adhesive 30cc MOSI17145

Description
Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach places RTV116 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for thin section potting ,filling small surface voids, self-levelling protective coating and electrical insulation where high temperature performance is required Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: self-levelling Colour: Red Tack-Free Time: 30 Mins Cured Shore Hardness: 20 Shore A Elongation: 350% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet
Description
Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach places RTV116 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for thin section potting ,filling small surface voids, self-levelling protective coating and electrical insulation where high temperature performance is required Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: self-levelling Colour: Red Tack-Free Time: 30 Mins Cured Shore Hardness: 20 Shore A Elongation: 350% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV116 Red FDA Silicone Adhesive 30cc - MOSI17145 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV116 Red FDA Silicone Adhesive 30cc
MOSI17145
Momentive RTV116 Red FDA Silicone Adhesive 30cc MOSI17145
Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach places RTV116 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for thin section potting ,filling small surface voids, self-levelling protective coating and electrical insulation where high temperature performance is required Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: self-levelling Colour: Red Tack-Free Time: 30 Mins Cured Shore Hardness: 20 Shore A Elongation: 350% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3

Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach places

RTV116 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179.

This product is suited for thin section potting ,filling small surface voids, self-levelling protective coating and electrical insulation where high temperature performance is required

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Low temperature flexibility
  • High temperature performance
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: self-levelling
  • Colour: Red
  • Tack-Free Time: 30 Mins
  • Cured Shore Hardness: 20 Shore A
  • Elongation: 350%
  • Dielectric Strength: 16kv/ mm (400 v/mil)
  • Operating Temperature: -60°C to +260°C
  • Intermittent Temp: +315°C

Product Specifications

  • FDA Approved
  • Military Specification: MIL-A-46106
  • Boeing Specification: BAC5010
  • Airbus Qualification: Level P3
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI17145
Product Name Momentive RTV116 Red FDA Silicone Adhesive 30cc
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 621-T UV Curing Adhesive Clear 10 mL MR Syringe - 621-T 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 3500 cP
Tensile (Break) 5200 psi (35853 KPa)
View Details
Thermal sil pad for power amplifiers - SC800FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Glue, Adhesives, Applicators - A104826-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Formulations - Applications - SELF LOCKER 525 - 525H - Hernon Manufacturing, Inc.
Specs
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details