Techsil Limited Panacol Vitralit® 4731 UV Adhesive 500gm PNVI00016

Description
Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it suitable for use in the assembly of disposable medical devices and is compatible with different kinds of sterilization processes. The viscosity of this product makes it ideal for applications where gap filling abilities are required, once cured, this transparent grade is resistant to yellowing. Product benefits Temperature resistance of -40°C to 120°C Cures to a 35-50 Shore D Hardness Easy to use, one component product USP Class VI & ISO 10993-5 Approved Non yellowing
Datasheet
Description
Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it suitable for use in the assembly of disposable medical devices and is compatible with different kinds of sterilization processes. The viscosity of this product makes it ideal for applications where gap filling abilities are required, once cured, this transparent grade is resistant to yellowing. Product benefits Temperature resistance of -40°C to 120°C Cures to a 35-50 Shore D Hardness Easy to use, one component product USP Class VI & ISO 10993-5 Approved Non yellowing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Vitralit® 4731 UV Adhesive 500gm - PNVI00016 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Vitralit® 4731 UV Adhesive 500gm
PNVI00016
Panacol Vitralit® 4731 UV Adhesive 500gm PNVI00016
Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it suitable for use in the assembly of disposable medical devices and is compatible with different kinds of sterilization processes. The viscosity of this product makes it ideal for applications where gap filling abilities are required, once cured, this transparent grade is resistant to yellowing. Product benefits Temperature resistance of -40°C to 120°C Cures to a 35-50 Shore D Hardness Easy to use, one component product USP Class VI & ISO 10993-5 Approved Non yellowing

Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals.

Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it suitable for use in the assembly of disposable medical devices and is compatible with different kinds of sterilization processes.

The viscosity of this product makes it ideal for applications where gap filling abilities are required, once cured, this transparent grade is resistant to yellowing.

Product benefits

  • Temperature resistance of -40°C to 120°C
  • Cures to a 35-50 Shore D Hardness
  • Easy to use, one component product
  • USP Class VI & ISO 10993-5 Approved
  • Non yellowing
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNVI00016
Product Name Panacol Vitralit® 4731 UV Adhesive 500gm
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Phase change thermal pad for power module and memory modules - SP205A-35 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details