Techsil Limited Panacol Penloc® GTi Toughened Adhesive 50ml PNLC00001

Description
Penloc® GTi is a high strength, transparent, toughened acrylic adhesive which offers fantastic bonding to a wide range of substrates. This unique two part adhesive will have no trouble creating strong bonds between glass, acrylic, polycarbonate, metals, plastics, wood, and composites. This product be used as an adhesive to bond like for like materials together, or in any combination; for example glass to metal or wood to plastics. Penloc® GTi is a high performance structural adhesive which features excellent flexibility, a high power transmission and a very good resistance temperature. Product Benefits Operating Temp Range: -30°C to +150°C Shore Hardness: 55 Shore D Suitable for glass, wood, metals or plastics Supplied in 50ml side by side cartridges which can be hand dispensed using a 50ml 1:1 dispenser gun.
Datasheet
Description
Penloc® GTi is a high strength, transparent, toughened acrylic adhesive which offers fantastic bonding to a wide range of substrates. This unique two part adhesive will have no trouble creating strong bonds between glass, acrylic, polycarbonate, metals, plastics, wood, and composites. This product be used as an adhesive to bond like for like materials together, or in any combination; for example glass to metal or wood to plastics. Penloc® GTi is a high performance structural adhesive which features excellent flexibility, a high power transmission and a very good resistance temperature. Product Benefits Operating Temp Range: -30°C to +150°C Shore Hardness: 55 Shore D Suitable for glass, wood, metals or plastics Supplied in 50ml side by side cartridges which can be hand dispensed using a 50ml 1:1 dispenser gun.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Penloc® GTi Toughened Adhesive 50ml - PNLC00001 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Penloc® GTi Toughened Adhesive 50ml
PNLC00001
Panacol Penloc® GTi Toughened Adhesive 50ml PNLC00001
Penloc® GTi is a high strength, transparent, toughened acrylic adhesive which offers fantastic bonding to a wide range of substrates. This unique two part adhesive will have no trouble creating strong bonds between glass, acrylic, polycarbonate, metals, plastics, wood, and composites. This product be used as an adhesive to bond like for like materials together, or in any combination; for example glass to metal or wood to plastics. Penloc® GTi is a high performance structural adhesive which features excellent flexibility, a high power transmission and a very good resistance temperature. Product Benefits Operating Temp Range: -30°C to +150°C Shore Hardness: 55 Shore D Suitable for glass, wood, metals or plastics Supplied in 50ml side by side cartridges which can be hand dispensed using a 50ml 1:1 dispenser gun.

Penloc® GTi is a high strength, transparent, toughened acrylic adhesive which offers fantastic bonding to a wide range of substrates. This unique two part adhesive will have no trouble creating strong bonds between glass, acrylic, polycarbonate, metals, plastics, wood, and composites.

This product be used as an adhesive to bond like for like materials together, or in any combination; for example glass to metal or wood to plastics. Penloc® GTi is a high performance structural adhesive which features excellent flexibility, a high power transmission and a very good resistance temperature.

Product Benefits

  • Operating Temp Range: -30°C to +150°C
  • Shore Hardness: 55 Shore D
  • Suitable for glass, wood, metals or plastics Supplied in 50ml side by side
    cartridges which can be hand dispensed using a 50ml 1:1 dispenser gun.
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNLC00001
Product Name Panacol Penloc® GTi Toughened Adhesive 50ml
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9-911-REV-B UV Curing Adhesive Light Yellow 10 mL MR Syringe - 9-911-REV-B 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 25000 cP
Tensile (Break) 3500 psi (24132 KPa)
View Details
Thermal gel for the consumer electronics industry - SE400AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 433 - 343330 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details