Techsil Limited Plexus MA420 Blue Flexible Methacrylate 380ml ITEP14042

Description
Plexus™ MA420 is a high performance, flexible two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, it has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 18 minutes. Plexus™ MA420 is the standard choice for composites bonding applications in the transportation industry, because it requires virtually no surface preparation. In addition, this product provides a unique combination of excellent fatigue endurance, outstanding impact resistance, and superior toughness. Offers excellent chemical resistance to acids, bases, salt solutions and hydrocarbons, however it can be susceptible to polar solvents, strong acids and bases. Plexus™ MA420 is recommended for ABS, Acrylics, FRP, Gelcoats, Steel, Carbon, PVC, Polyester, Styrenics, Urethanes and Vinyl Esters. This grade provides a flexible and strong bond with excellent heat resistance (paint bake).
Datasheet
Description
Plexus™ MA420 is a high performance, flexible two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, it has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 18 minutes. Plexus™ MA420 is the standard choice for composites bonding applications in the transportation industry, because it requires virtually no surface preparation. In addition, this product provides a unique combination of excellent fatigue endurance, outstanding impact resistance, and superior toughness. Offers excellent chemical resistance to acids, bases, salt solutions and hydrocarbons, however it can be susceptible to polar solvents, strong acids and bases. Plexus™ MA420 is recommended for ABS, Acrylics, FRP, Gelcoats, Steel, Carbon, PVC, Polyester, Styrenics, Urethanes and Vinyl Esters. This grade provides a flexible and strong bond with excellent heat resistance (paint bake).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plexus MA420 Blue Flexible Methacrylate 380ml - ITEP14042 - Techsil Limited
Bidford on Avon, United Kingdom
Plexus MA420 Blue Flexible Methacrylate 380ml
ITEP14042
Plexus MA420 Blue Flexible Methacrylate 380ml ITEP14042
Plexus™ MA420 is a high performance, flexible two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, it has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 18 minutes. Plexus™ MA420 is the standard choice for composites bonding applications in the transportation industry, because it requires virtually no surface preparation. In addition, this product provides a unique combination of excellent fatigue endurance, outstanding impact resistance, and superior toughness. Offers excellent chemical resistance to acids, bases, salt solutions and hydrocarbons, however it can be susceptible to polar solvents, strong acids and bases. Plexus™ MA420 is recommended for ABS, Acrylics, FRP, Gelcoats, Steel, Carbon, PVC, Polyester, Styrenics, Urethanes and Vinyl Esters. This grade provides a flexible and strong bond with excellent heat resistance (paint bake).

Plexus™ MA420 is a high performance, flexible two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, it has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 18 minutes.

Plexus™ MA420 is the standard choice for composites bonding applications in the transportation industry, because it requires virtually no surface preparation. In addition, this product provides a unique combination of excellent fatigue endurance, outstanding impact resistance, and superior toughness.

Offers excellent chemical resistance to acids, bases, salt solutions and hydrocarbons, however it can be susceptible to polar solvents, strong acids and bases.

Plexus™ MA420 is recommended for ABS, Acrylics, FRP, Gelcoats, Steel, Carbon, PVC, Polyester, Styrenics, Urethanes and Vinyl Esters. This grade provides a flexible and strong bond with excellent heat resistance (paint bake).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number ITEP14042
Product Name Plexus MA420 Blue Flexible Methacrylate 380ml
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9-20801 UV Curing Adhesive Coating Off-White 10 mL MR Syringe - 9-20801 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 110000 cP
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
View Details
High quality waterproof white silicone RTV glue for notebook and desktop PC - TIV800-20 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 431 - 343101 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details