Techsil Limited Datasheets for Casting Resins
Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds.
Casting Resins: Learn more
| Product Name | Notes |
|---|---|
| BJB FD-70 is a semi rigid, fast reacting 70 Shore D Polyurethane elastomer which exhibits great flexibility and excellent durability. This tough, abrasion resistant system easily processes at room temperature... | |
| BJB L3560 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. L-3560 is part of the BJB 'L Series' which consists of... | |
| BJB L3570 is a 70 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. L-3570 is part of the BJB 'L Series' which consists of... | |
| BJB M3115 is a flexible polyurethane system which exhibits exceptional physical properties. It is ideal for processing by hand or via cartridge dispensing, perfect for a variety of part and... | |
| BJB M3160 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3160 is part of the BJB 'M Series' which consists of... | |
| BJB M3170 is a 70 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3170 is part of the BJB 'M Series' which consists of... | |
| BJB M3180 is a 80 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3180 is part of the BJB 'M Series' which consists of... | |
| BJB M3184 FR (Rev1) is a castable polyurethane elastomer which contains fire retardants that meet a UL94V-2 rating. A tough 80 shore A rubber with self-extinguishing properties ideal for prototyping... | |
| BJB M3195 is a 95 Shore A castable polyurethane system with a 15-20 minute work-time and a 4-6 hour demold time. This grade is ideal for part production applications, making... | |
| BJB MD-60 is a 60 Shore D semi rigid, medium work time polyurethane elastomer with great flexibility and excellent durability. The MD products are available in an array of shore... | |
| BJB PC-12 is a 20 Shore 00 two component Polyurethane gel system which was originally designed as a slow rebound and vibration dampening material. This product is RoHS compliant and... | |
| BJB TC-1630 Ultracast is best described as a work-horse' material and is a staple product in countless shops around the globe. It's difficult to list all the way this grade... | |
| BJB TC-266 'PolySoft 1' is a two-component, flexible polyurethane foam. The cured material feels similar to a soft furniture cushion. The firmness can easily be altered with a slight ratio... | |
| BJB TC-274 'PolySoft 2' is a two-component, water blown flexible polyurethane foam. The cured material feels similar to a medium-firmness furniture cushion. Common applications for this material include prototyping, prosthetics,... | |
| BJB TC-277 'PolySoft 3' is a two-component, flexible polyurethane foam. The cured material feels similar to foam sandals. The firmness can easily be altered with a slight ratio change, for... | |
| BJB TC-802 is an easy to use rigid urethane casting material with a low viscosity and quick demold times. This systems exhibits good physical and heat capabilities. Great product to... | |
| BJB TC-851 produces a high impact, rigid 78 Shore D material that is commonly used to make computer housing, models of all kinds, artwork and electronic component encapsulation. Product Specifications... | |
| BJB TC-861 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6-7 mins and is easily demolded in less than 3 hours. | |
| BJB TC-874 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6 minutes and is easily demolded within 1-2 hours. This versatile... | |
| BJB TC-880 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Translucent, easy... | |
| BJB TC-890 FR is a flame retardant polyurethane system which is great for hand casting or machine dispensing electronic enclosures, or any parts requiring flame retardant characteristics. This material offers... | |
| BJB TC-895 is a rigid, 84 Shore D casting polyurethane with an extremely high heat deflection temperature resistance. This product is RoHS/REACH compliant and uses a non-mercury based system. Black... | |
| BJB TC267 FR is a soft, 3 lb. water blown flexible foam with fire retardant properties. This product was developed due to the ongoing demand for fire retardant foams in... | |
| BJB TC278 FR is a soft, 4 lb. water blown flexible foam with fire retardant properties. This product was developed due to the ongoing demand for fire retardant foams in... | |
| BJB TC296 FR is a 6 lb. medium density, water blown flexible foam with fire retardant properties. This product was developed due to the ongoing demand for fire retardant foams... | |
| BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a... | |
| BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make... | |
| BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Easy to... | |
| BJB TC803 is a rigid urethane casting material with excellent physical properties. It is suitable for a wide variety of part making applications and is an excellent choice for vacuum... | |
| BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after... | |
| BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to... | |
| BJB TC850 is a high impact polyurethane system that is commonly used to make computer housing, models of all kinds, artwork and also for electronic component encapsulation. Product Benefits Low... | |
| BJB TC852 is a high impact polyurethane system that is commonly used to make computer housing, models of all kinds, artwork and also for electronic component encapsulation. TC-852 is an... | |
| BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications. | |
| BJB TC870 is a high impact fire retardant polyurethane system with remarkable heat deflection. Product Benefits Non-mercury based catalyst system High heat resistance UL 94V-0 Listed High impact RoHS/REACH Compliant... | |
| BJB TC872 is a tough polyurethane system with exceptionally high impact. Product Benefits High impact High heat resistance Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 10 -... | |
| BJB TC873 is a very versatile material that is translucent in color, easy to pigment, fast to demold and products parts similar to ABD/HDPE. Product Benefits Easy to pigment Low... | |
| BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity... | |
| BJB TC9462 is a two-component urethane casting compound that is specifically formulated for high abrasion and impact resistance. It is recommended for use in the casting of highly wear-resistant parts... | |
| BJB's 'M Series' with work times between 15 - 20 minutes is a perfect choice for a variety of part and mold applications where a slightly longer work time is... | |
| DETAILS BJB TC5005 is a room temperature curing silicone elastomer intended for making silicone skins or for use as a general purpose rubber. Product Benefits Low viscosity - easily poured... | |
| DETAILS BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and... | |
| DETAILS F130 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds,... | |
| DETAILS F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds,... | |
| DETAILS TC-805 from BJB Enterprises is polyurethane casting system which produces a 75 Shore D material designed for a wide variety of part making applications. It provides excellent physical properties... | |
| F 164 FR Rev is a castable polyurethane elastomer containing fire retardants that will meet a UL 942V-2 rating. F164 is a member of the 'F-1' Series, a family of... | |
| F-164 FR REV1 is a castable polyurethane elastomer containing fire retardants that will meet a UL 94V-2 Rating. This grade is useful in applications where a tough, 60 Shore A... | |
| F105 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds,... | |
| F116 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F126 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds,... | |
| F131 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F140 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F141 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F150 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F151 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F160 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F161 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F170 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F181 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F190 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F191 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F195 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| RoHS/REACH Compliant Technical Properties Work Time:5 minutes Demold Time: 1 -2 hours Shore Hardness: 85 Shore D | |
| The FP range is an exciting new range from BJB Enterprises which offers a work time of 4 - 5 minutes and a full demold time of under 1 hour! |