Techsil Limited tecbond® 23 15 Fabric, Wood & Plastic Hot Melt 5kg PAHM20220

Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 15 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 12mm & 43mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 15 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 12mm & 43mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 23 15 Fabric, Wood & Plastic Hot Melt 5kg - PAHM20220 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 23 15 Fabric, Wood & Plastic Hot Melt 5kg
PAHM20220
tecbond® 23 15 Fabric, Wood & Plastic Hot Melt 5kg PAHM20220
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 15 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 12mm & 43mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -20°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 23 15 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Fabric
  • Hard and soft wood
  • Corian®
  • Plastics

Also available in 12mm & 43mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20220
Product Name tecbond® 23 15 Fabric, Wood & Plastic Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Elemelt HMS735 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick, 25 lb Case - ELEMELT HMS735-5-10A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Substrate Compatibility Metal; Plastic; Porous Surfaces
View Details
Dymax Ultra Light-Weld® 9702 UV Cure Adhesive Light Yellow 30 mL MR Syringe - 9702 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 950 cP
Tensile (Break) 129 psi (889 KPa)
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details