Techsil Limited Datasheets for Silicone Adhesives and Sealants
Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| Addisil 6100 is a heat curable, one-component silicone adhesive sealants which will bond to many substrates without the use of a primer. It cures rapidly at elevated temperatures, however has... | |
| DETAILS Momentive RTV108 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which... | |
| DETAILS Momentive RTV109 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which... | |
| DETAILS Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which... | |
| DETAILS Momentive TSE326M EX is a heat curable silicone adhesive designed for high temperature applications, it adheres well to a variety of substrates, such as metals, plastics ceramics & glass... | |
| DETAILS RTV577 is a low temperature silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This... | |
| DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of... | |
| FRV1106 is a one-component, ready-to-use fluorosilicone adhesive sealant paste that cures to a tough resilient silicone rubber at room temperature. This specialist adhesive sealant has been designed for use in... | |
| LOCTITE® 595 is for superior bonding and sealing properties to most surfaces (although not recommended for use on concrete). This product resists aging weathering and thermal cycling without having adverse... | |
| LOCTITE® SI 5900 has typical applications that include stamped sheet metal covers where good oil resistance and high joint movement is required. It also has an excellent adhesion profile to... | |
| LOCTITE® SI 5940 is a black, 1-part, room temperature vulcanizing acetoxy silicone sealant. Used as a general-purpose sealing and bonding agent. It adheres to clean metal, glass, non-oily woods, silicone... | |
| MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. | |
| MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It... | |
| Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to... | |
| Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many... | |
| Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form... | |
| Momentive IS808 is a translucent room temperature cure silicone adhesive sealant supplied in a ready-to-use 310ml cartridge. Due to the thixotropic nature of this grade it will only flow under... | |
| Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency... | |
| Momentive RTV108 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors,... | |
| Momentive RTV112 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is... | |
| Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling... | |
| Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is... | |
| Momentive RTV1473 silicone rubber is a black sealant designed for formed-in-place gasketing applications where good oil resistance is a design consideration. It offers a solution for two types of FIPG's:... | |
| Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product... | |
| Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product... | |
| Momentive RTV160 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV210 A/229 B is a silicone adhesive which offers extremely fast cure. This thixotropic paste quickly cures to a durable and resilient silicone rubber with a primerless adhesion to... | |
| Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral... | |
| Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral... | |
| Momentive RTV5249 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5249 is a true neutral... | |
| Momentive RTV566 is a two-part silicone rubber compound processed and tested for applications where low outgassing is required. Supplied as a kit with RTV566 A (base compound) and RTV566 B... | |
| Momentive RTV60 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive RTV60 is a two-component high temperature silicone rubber compound. RTV60 cures at room temperature and its composition is free of solvents and solvent odor. Momentive RTV60 offers excellent adhesion... | |
| Momentive RTV6424 is a one-component heat curable silicone adhesive sealant which will bond to many substrates without a primer. This grade cures rapidly at elevated temperatures, however has a very... | |
| Momentive RTV88 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive... | |
| Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to... | |
| Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of... | |
| Momentive TIA241GF is a 2 part, thermally conductive silicone that is dispensed as a liquid and cured in place to create a heat path for efficient heat transfer. After being... | |
| Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of... | |
| Momentive TSE3033 is a two-component, transparent heat curable silicone rubber designed for electrical and electronic potting. This silicone adheres to various types of materials such as metals, plastics, glass and... | |
| Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy... | |
| Momentive TSE325 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy... | |
| Momentive TSE392 clear is a one-component, fast cure, non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. TSE392 has a thixotropic paste... | |
| Momentive TSE392 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly... | |
| Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well... | |
| Momentive TSE397 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well... | |
| Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited... | |
| Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited... | |
| RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating... | |
| RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating... | |
| RTV133 is a black silicone rubber adhesive sealant which is recommend for use in the electronic, aerospace or automotive industries plus any other industries where resistance to burning of the... | |
| RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure... | |
| RTV615 is crystal clear potting silicone from Momentive Performance materials which is widely known for its optical clarity benefits. Ideal for evaluation in applications such as potting solar cells for... | |
| RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a... | |
| SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar... | |
| SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy... | |
| SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it... | |
| TB5211 is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211 cures spontaneously on... | |
| TB5211C is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211C cures spontaneously on... | |
| TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on... | |
| Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product... | |
| Techsil® 1382 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a combination of good adhesion, excellent physical and non-corrosive properties. The Oxime based cure system... | |
| Techsil® 1387 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a good adhesion, excellent physical properties whilst also being non-corrosive. 1387 is utilizes an oxime... | |
| Techsil® IS803 is a ready-to-use one part adhesive sealant, which reacts with atmospheric moisture to form a resilient rubber, which remains flexible over a very wide temperature range. Techsil® IS803... | |
| Techsil® OB1 has been developed to bond a wide variety of heat cured silicone sections. OB1 is a ready to use, pre-catalyzed one component silicone adhesive offering fast cure at... | |
| Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral... | |
| Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. This grade utilizes a... | |
| Techsil® RTV27844 is a clear liquid, which cures at room temperature to a high strength silicone rubber with the addition of a curing agent. Once cured, RTV27844 has a hardness... | |
| Techsil® RTV27844 is normally supplied in a 10:1 2-part kit, however the B part is available to order separately in case you choose to use the kits in a different... | |
| Techsil® RTV27905 is a soft, adherent, clear silicone elastomer gel which is designed for the encapsulation and protection of electronic components. It is a low viscosity, 2 component system that... | |
| Techsil® RTV27909 is a clear and colorless, solvent free two-component silicone gel. It is a easily pourable and is kit matched in a handy 1:1 mixing ratio; 1kg Part A... | |
| Techsil® TIM11021G is a silicone compound that provides high thermal conductivity. It exhibits virtually no oil separation and minimal weight loss at elevated temperatures, which contributes to stability of TIM... | |
| Techsil® RTV15930 is a single component, room temperature silicone liquid gasket which begins to set in minutes. This grade is perfect for sealing complex three point surfaces of cylinder blocks,... | |
| The product Three Bond 5222N is a single-component solvent free and non-acid sealant based on modified silicone with low odor emission. Developed as a phthalate-free direct replacement for TB5222D, within... | |
| Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it... | |
| Three Bond 1207C is a Dark Red single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it... | |
| ThreeBond 1281B is a one component room temperature curing silicone based sealant. This grade has gear box oil resistance, an excellent heat and cold resistance with a wide temperature range... | |
| ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV... | |
| ThreeBond TB 1216E is a single component, solvent free and non-acid RTV silicone liquid gasket with low odor. Within a very short time this grade forms a rubber-like highly elastic... | |
| Threebond TB1208B is a single component, solvent free and non-acid liquid RTV gasket silicone. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the... | |
| TSE3221S is a heat curable translucent silicone adhesive designed for sealing and coating applications. This grade adheres well to a variety of substrates such as metals, plastics, ceramic and glass... | |
| TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications... | |
| TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant... | |
| TSE3397 B is a black one-component, fast-cure, non corrosive silicone adhesive sealant that offers excellent corrosion- free adhesion to metals, including copper, plastics, ceramics, glass, etc. without the use of... | |
| TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is... |