Techsil Limited tecbond® 232 12 Clear Economical Hot Melt 5kg PAHM20222

Description
Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 232 is an economical, general purpose adhesive with excellent gap filling and low sag properties. Also available in other colours and glitter shades, such as black, green, gold, silver and red. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Glass Fabrics Wood Card Foam FDA approved for in-direct food contact.
Description
Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 232 is an economical, general purpose adhesive with excellent gap filling and low sag properties. Also available in other colours and glitter shades, such as black, green, gold, silver and red. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Glass Fabrics Wood Card Foam FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 232 12 Clear Economical Hot Melt 5kg - PAHM20222 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 232 12 Clear Economical Hot Melt 5kg
PAHM20222
tecbond® 232 12 Clear Economical Hot Melt 5kg PAHM20222
Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 232 is an economical, general purpose adhesive with excellent gap filling and low sag properties. Also available in other colours and glitter shades, such as black, green, gold, silver and red. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Glass Fabrics Wood Card Foam FDA approved for in-direct food contact.
  • Colour: Clear
  • Open Time: Medium
  • Viscosity: High
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 232 is an economical, general purpose adhesive with excellent gap filling and low sag properties. Also available in other colours and glitter shades, such as black, green, gold, silver and red. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Glass
  • Fabrics
  • Wood
  • Card
  • Foam

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20222
Product Name tecbond® 232 12 Clear Economical Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Light-Weld® 401 UV Curing Adhesive Clear 30 mL MR Syringe - 401 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 70 cP
Tensile (Break) 4600 psi (31716 KPa)
View Details
Customized high quality phase change TIMs - SP205A-60 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 128 - 312815 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Features Threadlocker or Retainer
View Details