Techsil Limited Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| LOCTITE® LB 8104™ is a packing grease that is suitable for use on equipment in the food processing industry. This product is for lubricating plastic and elastomeric components and may... | |
| LPS Thermaplex Hi-Temp Bearing Grease reduces the risk of bearing failure and resists carbonization at high temperatures. Product Benefits Extends relubrication periods Excellent vibration resistance Very high dropping point Reduces... | |
| LPS Thermaplex Multi-Purpose Bearing Grease is ideal for lubricating all types of bearings. It extends relubrication periods and prolongs bearing life. Product Benefits Excellent load carrying properties Good corrosion resistance... | |
| MG 8463 is a high end conductive silicone grease formulated for improving electrical connections between sliding surfaces and parts. It provides superior lubrication, inhibits corrosion, and repels humidity. Typical applications... | |
| MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is... | |
| MG Chemicals 8481 Premium Carbon Conductive Grease is an electrically conductive grease with a synthetic oil base. Similar to MG 846, however unlike its silicone counterpart, the synthetic-oil grease is... | |
| MG Chemicals 8616 Super Thermal Grease II is a low thermal resistance grease with a synthetic oil base that is electrically insulating and non-corrosive. It is used to improve the... | |
| MG Chemicals 8617 Super Thermal Grease III is a low thermal resistance, non-corrosive grease. It uses an extremely thermal stable synthetic oil that is electrically insulating. This product is used... | |
| Novagard® G641 is a heat transfer compound formulated with select polydimethyl siloxane fluids in combination with metallic oxide fillers to provide superior thermal conductivity, designed for use as a heat... | |
| TB900002 from ThreeBond is a silicone grease which can be used in a great variety of applications where there is a requirement for any of the following: Lubrication Protection from... | |
| MG Chemicals 846 Carbon Conductive Grease is an electrically conductive silicone grease for improving electrical connections between sliding surfaces and parts. The 846 grease is designed to lubricate while maintaining... |