Techsil Limited tecbond® 248 12 Smooth Surface Hot Melt 5kg PAHM20313

Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 12 is a high performance, clear, acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to bond materials, including smooth and shiny surfaces. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Melamine Metal Concrete Wood Leather Fabrics Rubber Good bonds can also be achieved on many plastics such as PVC, Polycarbonate, ABS, Polyester, Polystyrene and Acrylics (Perspex).
Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 12 is a high performance, clear, acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to bond materials, including smooth and shiny surfaces. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Melamine Metal Concrete Wood Leather Fabrics Rubber Good bonds can also be achieved on many plastics such as PVC, Polycarbonate, ABS, Polyester, Polystyrene and Acrylics (Perspex).

Suppliers

Company
Product
Description
Supplier Links
tecbond® 248 12 Smooth Surface Hot Melt 5kg - PAHM20313 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 248 12 Smooth Surface Hot Melt 5kg
PAHM20313
tecbond® 248 12 Smooth Surface Hot Melt 5kg PAHM20313
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 12 is a high performance, clear, acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to bond materials, including smooth and shiny surfaces. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Melamine Metal Concrete Wood Leather Fabrics Rubber Good bonds can also be achieved on many plastics such as PVC, Polycarbonate, ABS, Polyester, Polystyrene and Acrylics (Perspex).
  • Colour: Clear
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 248 12 is a high performance, clear, acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to bond materials, including smooth and shiny surfaces. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Melamine
  • Metal
  • Concrete
  • Wood
  • Leather
  • Fabrics
  • Rubber

Good bonds can also be achieved on many plastics such as PVC, Polycarbonate, ABS, Polyester, Polystyrene and Acrylics (Perspex).

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20313
Product Name tecbond® 248 12 Smooth Surface Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9-911-REV-A UV Curing Adhesive Clear 170 mL Cartridge - 9-911-REV. A 170ML CART - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 36000 cP
Tensile (Break) 4000 psi (27579 KPa)
View Details
Thermal conductivity silicone paste for LED and heat sink electronic devices - SG560-10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Starch
Features Thermally Conductive
Industry Electronics
View Details
Adhesives - 2391516 - RS Components, Ltd.
Specs
Type / Form Liquid
Use Temperature 302 F (150 C)
View Details
3 suppliers
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Features Thermally Conductive
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details