Techsil Limited Datasheets for Electrical and Electronic Resins
Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor applications.
Electrical and Electronic Resins: Learn more
| Product Name | Notes |
|---|---|
| DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of... | |
| Elecolit® 6603 is a thermally conductive epoxy with very good metal adhesion and slight flexibility. This grade has very good flow behavior and can easily be processed using a dispenser,... | |
| Elecolit® 323 is a silver filled two part epoxy adhesive specially developed for bonding open chip components. This semiconducting grade has passed the autoclave test (1000h) and is suitable for... | |
| Elecolit® 3653 is a 1 component silver filled, solvent-free conductive epoxy adhesive used in applications which are subject to vibrations or quick temperature fluctuations. This unique product can be cured... | |
| Elecolit® 414 is a single component silver-filled, electrically conductive coating substance that hardens into a flexible, chemical resistant, expandable, non-deformable and friction resistant film. Grey in colour, Elecolit® 414 has... | |
| MG 832WC is a general purpose, water clear potting and encapsulation compound which offers extreme environmental, mechanical and physical protection for printed circuit boards and electronic assemblies. This product is... | |
| MG 834FRB is a black, flame retardant potting and encapsulation compound that offers extreme environmental, mechanical and physical protection for printed circuit boards and electronic assemblies. Thanks to its low... | |
| MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and... | |
| MG Chemicals 419D Premium Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which is easy to use. It serves to protect electric... | |
| MG Chemicals 4223 Urethane Conformal Coating offers a highly chemical-resistant finish that meets UL standards for indoor conformal coatings. This PU protects electric circuits against corrosive chemicals, moisture, dirt, dust,... | |
| MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well... | |
| MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. | |
| MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It... | |
| MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade... | |
| MG Chemicals 8329TCS is a slow cure electrically insulating epoxy adhesive. Combines a long working 1:1 mix ratio and a 4 hour work life. The adhesive element of this grade... | |
| MG Chemicals 832B is a black electronic grade epoxy designed for encapsulating and potting. This compound is simple mix, easy to use and protects against static discharges, shocks, vibrations, and... | |
| MG Chemicals 832C is a translucent electronic grade epoxy designed for encapsulating and potting. This compound is simple mix, easy to use and protects against static discharges, shocks, vibrations, and... | |
| MG Chemicals 832HT is a high temperature epoxy designed for encapsulating and potting electronics in high temperature environments. It is also an ideal encapsulant for very chemically aggressive environments and... | |
| MG Chemicals 832TC is a thermally conductive encapsulating and potting epoxy compound designed for use with electronics. It uses a high-purity aluminum oxide to provide excellent thermal conductivity at reasonable... | |
| MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and... | |
| MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured... | |
| MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive... | |
| MG Chemicals 834ATH Flame Retardant Epoxy is a economical, electronic-grade, self-extinguishing, flame retardant epoxy that provides excellent physical, chemical and electrical protection with a degree of thermal conductivity. Designed for... | |
| Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many... | |
| Momentive RTV160 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral... | |
| Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral... | |
| Momentive RTV5249 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5249 is a true neutral... | |
| Momentive RTV60 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive RTV60 is a two-component high temperature silicone rubber compound. RTV60 cures at room temperature and its composition is free of solvents and solvent odor. Momentive RTV60 offers excellent adhesion... | |
| Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive... | |
| Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to... | |
| Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive TIA241GF is a 2 part, thermally conductive silicone that is dispensed as a liquid and cured in place to create a heat path for efficient heat transfer. After being... | |
| Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of... | |
| Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy... | |
| Momentive TSE325 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy... | |
| RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating... | |
| RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating... | |
| RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure... | |
| RTV615 is crystal clear potting silicone from Momentive Performance materials which is widely known for its optical clarity benefits. Ideal for evaluation in applications such as potting solar cells for... | |
| RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a... | |
| Techsil PU23955 is a two part component potting compound which cures to an opaque translucent material that is stable in UV light. Once mixed, the system reacts at room temperature... | |
| Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The... | |
| Techsil® PU 217 is a two-component Polyurethane which offers high strength & outstanding abrasion resistance with a slow cure. Techsil® PU217 is a black resin with medium viscosity and is... | |
| Techsil® PU23930 is a two-part, flexible, room temperature curing polyurethane resin designed for the potting and encapsulation of LED arrays and lighting equipment. Product Features Excellent long term UV stability... | |
| Techsil® VT2420LV is a crystal clear two-part, low viscosity room temperature curing polyurethane resin with high shore hardness. VT2420LV offers excellent outdoor weathering properties, due to the incorporation of both... | |
| Techsil® HTC is a non-silicone heat transfer compound with a high thermal conductivity (0.9W/mK) designed for thermal coupling of electrical components. HTC is recommended where the efficient and reliable thermal... | |
| TSE3221S is a heat curable translucent silicone adhesive designed for sealing and coating applications. This grade adheres well to a variety of substrates such as metals, plastics, ceramic and glass... | |
| TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications... | |
| TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant... | |
| TSE3397 B is a black one-component, fast-cure, non corrosive silicone adhesive sealant that offers excellent corrosion- free adhesion to metals, including copper, plastics, ceramics, glass, etc. without the use of... | |
| TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is... |