Techsil Limited Panacol Cyanolit® 202 Low Viscosity Cyano 20gm PNCY00011

Description
Cyanolit® 202 is a low viscosity cyanoacrylate with good wetting properties. The delayed curing allows for subsequent positioning of the joined parts and low-stress bonding. This is a classic one-component material which cures once reacted with moisture, no heat, pressure or additional activators are required. Curing speeds depend on the gap with and humidity level. For more information see the Technical Data Sheet. Product Benefits Operating Temp Range: -80°C to +80°C Low viscosity No heat required for curing process Very easy to use, one-component
Datasheet
Description
Cyanolit® 202 is a low viscosity cyanoacrylate with good wetting properties. The delayed curing allows for subsequent positioning of the joined parts and low-stress bonding. This is a classic one-component material which cures once reacted with moisture, no heat, pressure or additional activators are required. Curing speeds depend on the gap with and humidity level. For more information see the Technical Data Sheet. Product Benefits Operating Temp Range: -80°C to +80°C Low viscosity No heat required for curing process Very easy to use, one-component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Cyanolit® 202 Low Viscosity Cyano 20gm - PNCY00011 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Cyanolit® 202 Low Viscosity Cyano 20gm
PNCY00011
Panacol Cyanolit® 202 Low Viscosity Cyano 20gm PNCY00011
Cyanolit® 202 is a low viscosity cyanoacrylate with good wetting properties. The delayed curing allows for subsequent positioning of the joined parts and low-stress bonding. This is a classic one-component material which cures once reacted with moisture, no heat, pressure or additional activators are required. Curing speeds depend on the gap with and humidity level. For more information see the Technical Data Sheet. Product Benefits Operating Temp Range: -80°C to +80°C Low viscosity No heat required for curing process Very easy to use, one-component

Cyanolit® 202 is a low viscosity cyanoacrylate with good wetting properties. The delayed curing allows for subsequent positioning of the joined parts and low-stress bonding.

This is a classic one-component material which cures once reacted with moisture, no heat, pressure or additional activators are required. Curing speeds depend on the gap with and humidity level. For more information see the Technical Data Sheet.

Product Benefits

  • Operating Temp Range: -80°C to +80°C
  • Low viscosity
  • No heat required for curing process
  • Very easy to use, one-component
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNCY00011
Product Name Panacol Cyanolit® 202 Low Viscosity Cyano 20gm
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Glues - 2806014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Cyanoacrylate
Type / Form Gel
Industry Bonding
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, Thermally Conductive, RTV Silicone Adhesive, UL Listed - AS1803 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Flame Retardant; UL Rating
View Details