Techsil Limited Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic... | |
| D3051 is a white, hand tearable, double coated tissue tape with a solvent acrylic adhesive. This is a versatile tape used in many applications including splicing, plastic bag sealing, name... | |
| DETAILS Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. | |
| DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers... | |
| Fastfixer™ consist of a high tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer™ Secure Fixers are used... | |
| Fastfixer™ Light Fixers are (LTR) Lower Tack Removable and come in boxes of 4,000. They consist of a low strength, long open time pressure sensitive hot melt adhesive, jetted onto... | |
| Fastfixer™ Light Fixers consist of a low strength, long open time pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassin release paper. | |
| Fastfixer™ Regular Fixers are (HTR) Higher Tack Removable and come in boxes of 4,000. They consist of a medium tack pressure sensitive hot melt adhesive, jetted onto one face of... | |
| Fastfixer™ Regular Fixers consist of a medium tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer™ Regular Fixers... | |
| Fastfixer™ Secure Fixers are (EHT) Extra High Tack and come in boxes of 4,000. They consist of a medium viscosity pressure sensitive hot melt adhesive, jetted onto one face of... | |
| Fastfixer™ Secure Fixers are (EHT) Extra High Tack and come in boxes of 5,000. They consist of a medium viscosity pressure sensitive hot melt adhesive, jetted onto one face of... | |
| ITW Stokvis DST3014 double sided tissue tape 1000mm x 50m. This double sided tape consists of a paper tissue carrier and a modified acrylic dispersion adhesive. It has a good... | |
| ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 1.5mm x 15mm x 40m. It's applications consist of bonding, gasketing and sealing. It's main industries are aerospace, automotive, electronics, motor... | |
| ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 3mm x 25mm x 25m has a Shore hardness of 40-45 and can be used in many industries like aerospace, automotive,... | |
| ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 25mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with... | |
| ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 50mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with... | |
| ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070). This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber... | |
| ITW Stokvis Single Sided Premium Grade Plasma Masking Tape 10mm x 33m. This silicone rubber and silicone adhesive tape comes on a glass-cloth carrier. It was developed to withstand the... | |
| ITW Stovkis S4066 is single sided tape which consists of a bi-directional fiberglass reinforced smooth crepe paper carrier and a solvent based rubber adhesive. This product offers very good tensile... | |
| Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find... | |
| Stokvis DD009 is a double sided tape which consists of a cotton cloth carrier and a cured rubber resin adhesive. It is flame retardant, strong and highly conformable with good... | |
| Stokvis DSPR1397 is a double sided high tack, high temperature acrylic PET tape with a pink PP liner. This grade is transparent in colour and has a very good resistance... | |
| Stokvis S6114 is an SE surface protection tape which is resistant against oil, scratches and abrasion. This single sided tape consists of a polyethylene carrier and an acrylic adhesive. It... | |
| Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Developed to... | |
| Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Stokvis SM000... | |
| Stokvis SSF2015 Black EPDM Foam Tape 50mm x 15m is available to buy in increments of 19 | |
| Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The... | |
| Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures,... | |
| Techsil® 115AL is an aluminium foil tape which offers good UV resistance and high temperature performance. Meets Class 0 and Class 1 Fire Regulations and offers a vapour barrier. Suitable... | |
| Techsil® 1210 is a heavy duty, cross weave filament tape with high adhesion and good holding power. This transparent tape offers easy bonding to variety of corrugated and solid board... | |
| Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS... | |
| Techsil® 4020 is a standard tape for sealing cartons, a paper tape with a natural rubber resin adhesive designed to seal light weight boxes and cartons. Easy to unwind and... | |
| Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple... | |
| Techsil® TA22641 is a double sided tape. It is film coated on both sides with a special formulated silicone adhesive system. It is recommended for high performance bonding, mounting or... | |
| Techsil® TA22641 is a double sided tape. The rolls are 11mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 12mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 13mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 14mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 19mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 24mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 25mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 29mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 38mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 4mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 5mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 7mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 9mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under... | |
| This double sided tape consists of a paper tissue carrier and a modified acrylic dispersion adhesive. It has a good resistance against high temperatures, solvents and ageing. DSTS 3014 promotes... | |
| This is a PVC film coated on both sides with a rubber based adhesive and supplied with a cream coloured liner. DSV 4405 is a general purpose splicing tape suitable... | |
| This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. S 4070 is smooth, comfortable and easy to work with. | |
| VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and... |