Techsil Limited Datasheets for Epoxy Adhesives
Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage.
Epoxy Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Devcon 2 Ton epoxy is an extremely strong, medium cure, water resistant epoxy adhesive and surface filler for metals, ceramics, woods, concrete, glass etc. 2 Ton Epoxy is a general... | |
| Devcon 2 Ton Epoxy is extremely strong, medium cure, water resistant epoxy adhesive and surface filler for metals, ceramics, wood, concrete, glass etc. General purpose. It dries clear to achieve... | |
| Devcon 5 minute epoxy is a rapid curing multi purpose adhesive and encapsulating resin. It bonds rigid, durable substrates such as metal, glass, ceramics, concrete, and wood in minutes. The... | |
| Devcon 5 minute epoxy is a rapid curing multi purpose adhesive and encapsulating resin. It bonds rigid, durable substrates such as metal, glass, ceramics, concrete, and wood in minutes. This... | |
| Devcon Wear Resistant Putty is a smooth, non-rusting ceramic-filled epoxy putty used to repair and rebuild interfacing metallic, low-friction surfaces such as machine ways and flanges. This product will repair... | |
| ITW Devcon 1 minute epoxy is a super-fast general purpose thixotropic epoxy adhesive for applications requiring a fast fix! This clear, quick curing formula is excellent for bonding metals, fiberglass,... | |
| LOCTITE® 3513 is a single component, epoxy adhesive designed for use as a reworkable underfill resin for CSP (FBGA) or BGA. Product Benefits Cures rapidly on exposure to heat Low... | |
| MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade... | |
| MG Chemicals 8329TCS is a slow cure electrically insulating epoxy adhesive. Combines a long working 1:1 mix ratio and a 4 hour work life. The adhesive element of this grade... | |
| MG Chemicals 832HT is a high temperature epoxy designed for encapsulating and potting electronics in high temperature environments. It is also an ideal encapsulant for very chemically aggressive environments and... | |
| MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and... | |
| MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured... | |
| MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive... | |
| Panacol Vitralit® UC 1619 is a uv-curable compound designed for opto-electronic components like LED and VCSEL. This product features excellent transmission (650-1300nm) along with ionic pureness, non-yellowing and extremely good... | |
| Techsil® EP20860 is a two part, rapid curing epoxy adhesive that cures at room temperature with low shrinkage and forms an ultra-clear bond line. Techsil® EP20860 offers a flexible and... | |
| Techsil® EP21480 is a two part epoxy resin systems that cures at room temperature to a high gloss black finish. It is flame retardant and thermally conductive. This resin system... | |
| Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The... |