Techsil Limited Datasheets for Adhesive Dispensing Equipment
Adhesive dispensing equipment is used for the controlled dispensation of adhesives and/or silicones. These devices include manual dispensing caulk guns, hot melt glue guns, and an assortment of mix / meter and dispensing systems.
Adhesive Dispensing Equipment: Learn more
| Product Name | Notes |
|---|---|
| tec™ 3150 43mm is heavy duty hot melt glue gun built for industrial use. This all-electric bead gun offers a 3kg melt rate per hour and comes with a 12... | |
| The MDC009 gun stand is the ideal resting place for any tec™ 800 series hot melt glue gun. Suitable for use with: gas-tec™ 600 tec™ 805 tec™ 810 tec™ 820... | |
| The Overtec 820 15 HM Gun is designed exclusively for use with Overtec 5FR Glue Sticks. It is a heavy duty, medium size 15mm glue gun which offers an adjustable... | |
| The SB1200 spring balancer is a total support system with an easily adjustable tension. The tec™ SB1200 has a maximum cord length of 1.6 meters and minimises operator fatigue along... | |
| The Spraytec™ 6300 is an extremely robust 43mm spray glue gun designed for bonding large areas. The output and spray pattern can be quickly adjusted to meet the requirements of... | |
| The Spraytec™7300 is the world's most powerful output spray gun - nothing else comes close! This is an extremely robust, 43mm spray glue gun which offers interchangeable spray heads allow... | |
| The tec 12mm Glue Saver is a clever invention made from a black silicone rubber. When working with coloured glue sticks or different grades it can sometimes be a pain... | |
| The tec™ 3150 is an all-electric bead gun with a high output and built for industrial use. This extremely robust glue gun offers a 3kg melt rate per hour. Comes... | |
| The tec™ 3400 from Power Adhesives is a high output 43mm hotmelt glue with a much lower energy consumption than its competitors. This heavy duty industrial gun features a digital... | |
| The tec™ 4500 workstation is suitable for use with the tec™ 4500B & tec™ 4500S pneumatic reservoir glue guns. This work station comes complete with a foot control for ease... | |
| The tec™ 4500-TK is a timer control designed to be used in conjunction with the tec™ 4500 workstation. Using the tec™ 4500-TK enables a controlled amount of adhesive to be... | |
| The tec™ 4500B is a highly versatile tool that features a unique built-in melt chamber that allows the use of adhesive in granular form, pillows or slugs. This reliable and... | |
| The tec™ 4500S is a highly versatile tool that features a unique built-in melt chamber that allows the use of adhesive in granular form, pillows or slugs. This reliable and... | |
| The tec™ 6100 is a high output 43mm pneumatic hot melt glue gun. An extremely powerful tool with a highly efficient heater housing and 500 watt power, capable of dispensing... | |
| The tec™ 6100 is an extremely robust pneumatic glue gun, made for industrial use! Its twin heater units, which totals 500w, ensures the flow of glue from this gun is... | |
| The tec™ ADJ016 is a hotmelt glue gun nozzle which dispenses 3 parallel adhesive lines 5mm apart. To install, simply remove the current nozzle from your tool and replace with... | |
| The tec™ ADJ017 L shaped nozzle is designed to aid the fast sealing of full overlap cartons and boxes. This is a 1 hole glue gun nozzle. nozzle from your... | |
| The tec™ ANZ016 is the standard glue gun nozzle designed to fit the tec™3200 / tec™6100 / tec™7100. Ball and seat valve type, made from steel with an aluminium cap. | |
| The tec™ BGB014 ¼" Airline Adapter is suitable for use with the tec™ 6100, tec™ 6300, tec™ 7100 and tec™ 7300. Each tool will be issued with all required parts... | |
| The tec™ 305 12 is a low cost, lightweight medium sized hot melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles... | |
| The tec™ 805 12 is a low cost, robust, medium sized hot melt glue gun designed to take 12mm glue sticks. It boasts an eco heater chamber design with low... | |
| The tec™ 805 15 is a low cost, robust, medium sized hot melt glue gun designed to take 15mm glue sticks. It boasts an eco heater chamber design with low... | |
| The tec™ 806 12 is a low cost, robust, medium sized low melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles... | |
| The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger... | |
| The tec™ 810 15 is a reliable, heavy duty medium sized hot melt glue gun designed to take 15mm glue sticks. This robust gun has an adjustable full hand trigger... | |
| The tec™ 810 15 is a reliable, heavy duty medium sized low melt glue gun designed to take 15mm glue sticks. This robust gun has an adjustable full hand trigger... | |
| The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through... | |
| The tec™ PA3096 metal stand is the perfect resting place for your heavy duty hotmelt gun . Suitable for use with tec 3100, tec 3400, tec 6100, tec 6300, tec... | |
| The tec™ PDR-12V is a brand new tool designed to run on a 12 volt (10 amp) direct current electricity supply such as a vehicle's cigarette lighter plug. This lightweight... | |
| This is a black, multi-purpose carry case which can be used with any of the tec™ 12mm and 15mm glue guns. Space is also allocated for a silicone tecmat, glue... |