Techsil Limited Momentive RTV109 Aluminium FDA Silicone 310ml MOSI17152

Description
DETAILS Momentive RTV109 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV109 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Aluminium Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 450% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Airbus Qualification: Level P3
Datasheet
Description
DETAILS Momentive RTV109 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV109 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Aluminium Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 450% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Airbus Qualification: Level P3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV109 Aluminium FDA Silicone 310ml - MOSI17152 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV109 Aluminium FDA Silicone 310ml
MOSI17152
Momentive RTV109 Aluminium FDA Silicone 310ml MOSI17152
DETAILS Momentive RTV109 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV109 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Aluminium Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 450% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Airbus Qualification: Level P3

DETAILS

Momentive RTV109 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical.

RTV109 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179.

This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets.

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Low temperature flexibility
  • High temperature performance
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Aluminium
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 450%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • FDA Approved
  • Military Specification: MIL-A-46106
  • Airbus Qualification: Level P3
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI17152
Product Name Momentive RTV109 Aluminium FDA Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Construction; Bonding, Construction
Use Temperature -30 F (-34 C)
View Details
ELANTAS PDG CONAPOXY AD-10 Epoxy Encapsulant Brown 1 qt Can - AD-10 QT - Ellsworth Adhesives
Specs
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details