Techsil Limited Momentive TN3005 Clear Silicone 30cc Syringe MOSI17124

Description
Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Paste Colour: Clear Tack-Free Time: 7 Mins Cured Shore Hardness: 22 Shore A Elongation: 330% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in White
Datasheet
Description
Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Paste Colour: Clear Tack-Free Time: 7 Mins Cured Shore Hardness: 22 Shore A Elongation: 330% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TN3005 Clear Silicone 30cc Syringe - MOSI17124 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TN3005 Clear Silicone 30cc Syringe
MOSI17124
Momentive TN3005 Clear Silicone 30cc Syringe MOSI17124
Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Paste Colour: Clear Tack-Free Time: 7 Mins Cured Shore Hardness: 22 Shore A Elongation: 330% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in White

Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured.

Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment.

Product Benefits

  • Easy to use, one-component material
  • Flame retardant
  • Non-corrosive to most metals
  • Low volatility
  • Low odour
  • Fast cure at room temperature

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Clear
  • Tack-Free Time: 7 Mins
  • Cured Shore Hardness: 22 Shore A
  • Elongation: 330%
  • Dielectric Strength: 26kv/ mm

Product Specifications

  • UL94 HB, File no. E56745

Also available in White

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI17124
Product Name Momentive TN3005 Clear Silicone 30cc Syringe
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data