Techsil Limited Panacol Cyanolit® 732 F (USP VI) Cyanoacrylate 20g PNCY00010

Description
Cyanolit® 732 F is a medium viscosity, one part fast curing adhesive with good bonding to plastics and metals; the viscosity element of this grade makes it especially suited for bonding porous materials. 732F meets the requirements for USP Class VI specifications and is suitable for use in the assembly of disposable medical devices. Product Benefits Medium Viscosity USP Class VI Approved Operating Temp Range: -80°C to +80°C No heat required for curing process Very easy to use, one-component
Datasheet
Description
Cyanolit® 732 F is a medium viscosity, one part fast curing adhesive with good bonding to plastics and metals; the viscosity element of this grade makes it especially suited for bonding porous materials. 732F meets the requirements for USP Class VI specifications and is suitable for use in the assembly of disposable medical devices. Product Benefits Medium Viscosity USP Class VI Approved Operating Temp Range: -80°C to +80°C No heat required for curing process Very easy to use, one-component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Cyanolit® 732 F (USP VI) Cyanoacrylate 20g - PNCY00010 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Cyanolit® 732 F (USP VI) Cyanoacrylate 20g
PNCY00010
Panacol Cyanolit® 732 F (USP VI) Cyanoacrylate 20g PNCY00010
Cyanolit® 732 F is a medium viscosity, one part fast curing adhesive with good bonding to plastics and metals; the viscosity element of this grade makes it especially suited for bonding porous materials. 732F meets the requirements for USP Class VI specifications and is suitable for use in the assembly of disposable medical devices. Product Benefits Medium Viscosity USP Class VI Approved Operating Temp Range: -80°C to +80°C No heat required for curing process Very easy to use, one-component

Cyanolit® 732 F is a medium viscosity, one part fast curing adhesive with good bonding to plastics and metals; the viscosity element of this grade makes it especially suited for bonding porous materials.

732F meets the requirements for USP Class VI specifications and is suitable for use in the assembly of disposable medical devices.

Product Benefits

  • Medium Viscosity
  • USP Class VI Approved
  • Operating Temp Range: -80°C to +80°C
  • No heat required for curing process
  • Very easy to use, one-component
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNCY00010
Product Name Panacol Cyanolit® 732 F (USP VI) Cyanoacrylate 20g
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives - 3888948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details