Techsil Limited Momentive TIA350R Thermal Silicone Adhesive 1.04kg MOSI17210

Description
Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of substrates. Recommended for use as a thermal interface material between dies and heat spreaders, also suitable for use as an adhesive between various heat sources and heat dissipation devices. Product Benefits Good Thermal Conductivity Low temperature, fast cure Easy to use Electrically insulative Non-corrosive to metals Primerless adhesion to many substrates Technical Properties Uncured Consistency:Grey Paste Viscosity (@23°C):67 Pa.s Cured Shore Hardness:72 A Thermal Conductivity:3.5 W/mK Thermal Resistance:24 mm2.K/W Dielectric Strength:20 kV/mm Tensile Strength:2.2 Mpa Elongation:30% Adhesion Strength:1.0 Mpa Operating Temperature:-40°C to +200°C
Datasheet
Description
Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of substrates. Recommended for use as a thermal interface material between dies and heat spreaders, also suitable for use as an adhesive between various heat sources and heat dissipation devices. Product Benefits Good Thermal Conductivity Low temperature, fast cure Easy to use Electrically insulative Non-corrosive to metals Primerless adhesion to many substrates Technical Properties Uncured Consistency:Grey Paste Viscosity (@23°C):67 Pa.s Cured Shore Hardness:72 A Thermal Conductivity:3.5 W/mK Thermal Resistance:24 mm2.K/W Dielectric Strength:20 kV/mm Tensile Strength:2.2 Mpa Elongation:30% Adhesion Strength:1.0 Mpa Operating Temperature:-40°C to +200°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TIA350R Thermal Silicone Adhesive 1.04kg - MOSI17210 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TIA350R Thermal Silicone Adhesive 1.04kg
MOSI17210
Momentive TIA350R Thermal Silicone Adhesive 1.04kg MOSI17210
Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of substrates. Recommended for use as a thermal interface material between dies and heat spreaders, also suitable for use as an adhesive between various heat sources and heat dissipation devices. Product Benefits Good Thermal Conductivity Low temperature, fast cure Easy to use Electrically insulative Non-corrosive to metals Primerless adhesion to many substrates Technical Properties Uncured Consistency:Grey Paste Viscosity (@23°C):67 Pa.s Cured Shore Hardness:72 A Thermal Conductivity:3.5 W/mK Thermal Resistance:24 mm2.K/W Dielectric Strength:20 kV/mm Tensile Strength:2.2 Mpa Elongation:30% Adhesion Strength:1.0 Mpa Operating Temperature:-40°C to +200°C

Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of substrates.

Recommended for use as a thermal interface material between dies and heat spreaders, also suitable for use as an adhesive between various heat sources and heat dissipation devices.

Product Benefits

  • Good Thermal Conductivity
  • Low temperature, fast cure
  • Easy to use
  • Electrically insulative
  • Non-corrosive to metals
  • Primerless adhesion to many substrates

Technical Properties

  • Uncured Consistency:Grey Paste
  • Viscosity (@23°C):67 Pa.s
  • Cured Shore Hardness:72 A
  • Thermal Conductivity:3.5 W/mK
  • Thermal Resistance:24 mm2.K/W
  • Dielectric Strength:20 kV/mm
  • Tensile Strength:2.2 Mpa
  • Elongation:30%
  • Adhesion Strength:1.0 Mpa
  • Operating Temperature:-40°C to +200°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI17210
Product Name Momentive TIA350R Thermal Silicone Adhesive 1.04kg
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dymax E-MAX 904-SC UV Curing Adhesive Gel Blue 300 mL Cartridge - E-MAX 904-GEL-SC 300ML CAR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 37000 cP
Elongation 170.0 %
View Details
Tacky Glue -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Paper or Paperboard; Wood; Paper, Cardboard, Fabric, Ribbon, Wood and more
View Details
Chemically Resistant, Two Component Epoxy System - EP41S-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Unfilled
View Details