Techsil Limited Panacol Vitralit® Vi-6128VT UV Glass Adhesive 30cc PNVI00015

Description
Vitralit® Vi-6128 VT is a UV curing adhesive specially designed for glass bonding. 6128 VT is also used for applications with metal, stones and plastics. As well as being cured with UV-light, in shadowed areas it can be additional cured with heat or an activator. Product benefits Temperature resistance of -40°C to 150°C Cures to a 72-79 Shore D Hardness Easy to use, one component product Solvent-Free Has a thermal initiator and chemical activator Can be used to easily compensate unevenness and bridge gaps
Description
Vitralit® Vi-6128 VT is a UV curing adhesive specially designed for glass bonding. 6128 VT is also used for applications with metal, stones and plastics. As well as being cured with UV-light, in shadowed areas it can be additional cured with heat or an activator. Product benefits Temperature resistance of -40°C to 150°C Cures to a 72-79 Shore D Hardness Easy to use, one component product Solvent-Free Has a thermal initiator and chemical activator Can be used to easily compensate unevenness and bridge gaps
Datasheet
Datasheet Summary
Powered by GS/AI

Panacol Vitralit® Vi-6128 VT is a one-component, solvent-free UV curing adhesive designed for bonding glass, metals, and various thermoplastics. It features a thermal initiator and a chemical activator, enabling curing in shadowed areas. The adhesive cures rapidly under UV-A light (320 nm - 390 nm) and can compensate for uneven surfaces and bridge gaps effectively. It has a temperature resistance range of -40°C to 150°C and achieves a hardness of 72-79 Shore D upon curing. The product is free of heavy metals, PFOS, and phthalates, complying with the EU-Directive 2011/65/EU "RoHS II." Proper surface preparation is essential for optimal adhesion, and the adhesive should be applied at room temperature to ensure effective bonding.

Datasheet Summary
Powered by GS/AI

Panacol Vitralit® Vi-6128 VT is a one-component, solvent-free UV curing adhesive designed for bonding glass, metals, and various thermoplastics. It features a thermal initiator and a chemical activator, enabling curing in shadowed areas. The adhesive cures rapidly under UV-A light (320 nm - 390 nm) and can compensate for uneven surfaces and bridge gaps effectively. It has a temperature resistance range of -40°C to 150°C and achieves a hardness of 72-79 Shore D upon curing. The product is free of heavy metals, PFOS, and phthalates, complying with the EU-Directive 2011/65/EU "RoHS II." Proper surface preparation is essential for optimal adhesion, and the adhesive should be applied at room temperature to ensure effective bonding.

Suppliers

Company
Product
Description
Supplier Links
Panacol Vitralit® Vi-6128VT UV Glass Adhesive 30cc - PNVI00015 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Vitralit® Vi-6128VT UV Glass Adhesive 30cc
PNVI00015
Panacol Vitralit® Vi-6128VT UV Glass Adhesive 30cc PNVI00015
Vitralit® Vi-6128 VT is a UV curing adhesive specially designed for glass bonding. 6128 VT is also used for applications with metal, stones and plastics. As well as being cured with UV-light, in shadowed areas it can be additional cured with heat or an activator. Product benefits Temperature resistance of -40°C to 150°C Cures to a 72-79 Shore D Hardness Easy to use, one component product Solvent-Free Has a thermal initiator and chemical activator Can be used to easily compensate unevenness and bridge gaps

Vitralit® Vi-6128 VT is a UV curing adhesive specially designed for glass bonding. 6128 VT is also used for applications with metal, stones and plastics. As well as being cured with UV-light, in shadowed areas it can be additional cured with heat or an activator.

Product benefits

  • Temperature resistance of -40°C to 150°C
  • Cures to a 72-79 Shore D Hardness
  • Easy to use, one component product
  • Solvent-Free
  • Has a thermal initiator and chemical activator
  • Can be used to easily compensate unevenness and bridge gaps
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNVI00015
Product Name Panacol Vitralit® Vi-6128VT UV Glass Adhesive 30cc
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

High thermal conductivity carbon fiber heat sink soft thermal pad thermal gap filler for electronic devices - CSF30 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details