Techsil Limited Momentive RTV106 Red FDA Silicone Adhesive 310ml MOSI01030

Description
Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV106 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including sealing heating elements gasketing; electrical insulation and other critica l bonding and sealing applications where parts must perform at high temperatures Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 400% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet
Description
Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV106 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including sealing heating elements gasketing; electrical insulation and other critica l bonding and sealing applications where parts must perform at high temperatures Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 400% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV106 Red FDA Silicone Adhesive 310ml - MOSI01030 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV106 Red FDA Silicone Adhesive 310ml
MOSI01030
Momentive RTV106 Red FDA Silicone Adhesive 310ml MOSI01030
Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV106 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including sealing heating elements gasketing; electrical insulation and other critica l bonding and sealing applications where parts must perform at high temperatures Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 400% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3

Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical.

RTV106 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179.

This product is suited for a range of applications including sealing heating elements gasketing; electrical insulation and other critica l bonding and sealing applications where parts must perform at high temperatures

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Low temperature flexibility
  • High temperature performance
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Red
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 400%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
  • Operating Temperature: -60°C to +260°C
  • Intermittent Temp: +315°C

Product Specifications

  • FDA Approved
  • Military Specification: MIL-A-46106
  • Boeing Specification: BAC5010
  • Airbus Qualification: Level P3
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01030
Product Name Momentive RTV106 Red FDA Silicone Adhesive 310ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

High-Reliability Thermoplastic Adhesives for Microelectronics - STAYSTIK ® 181 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoplastic / Hot Melt; Thermoset
Composition Filled
Industry Electronics; Semiconductors, IC's
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details
Formulations - Applications - Bonding - Silastomer 336 - 333680 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Elastomeric; Ceramic; Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details