Techsil Limited tecbond® LM44 12 White Low Melt Sticks 5kg PAHM20275

Description
Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® LM44-12 is fast setting, high performance low melt adhesive. As it melts at a lower temperature than hot melt it is ideal for use in schools and for temperature sensitive substrates of for applications which require fingers to be close to the adhesive during assembly. These 12mm sticks are designed to be dispensed through a 12mm tec™ Low Melt Glue Gun. Suitable for use on: Polystyrene Cardboard Thin films Balloons FDA approved for in-direct food contact.
Description
Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® LM44-12 is fast setting, high performance low melt adhesive. As it melts at a lower temperature than hot melt it is ideal for use in schools and for temperature sensitive substrates of for applications which require fingers to be close to the adhesive during assembly. These 12mm sticks are designed to be dispensed through a 12mm tec™ Low Melt Glue Gun. Suitable for use on: Polystyrene Cardboard Thin films Balloons FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® LM44 12 White Low Melt Sticks 5kg - PAHM20275 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® LM44 12 White Low Melt Sticks 5kg
PAHM20275
tecbond® LM44 12 White Low Melt Sticks 5kg PAHM20275
Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® LM44-12 is fast setting, high performance low melt adhesive. As it melts at a lower temperature than hot melt it is ideal for use in schools and for temperature sensitive substrates of for applications which require fingers to be close to the adhesive during assembly. These 12mm sticks are designed to be dispensed through a 12mm tec™ Low Melt Glue Gun. Suitable for use on: Polystyrene Cardboard Thin films Balloons FDA approved for in-direct food contact.
  • Colour: White
  • Open Time: Short
  • Viscosity: Low
  • Application Temperature: 130°C
  • Service Temperature Range: -10°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® LM44-12 is fast setting, high performance low melt adhesive. As it melts at a lower temperature than hot melt it is ideal for use in schools and for temperature sensitive substrates of for applications which require fingers to be close to the adhesive during assembly. These 12mm sticks are designed to be dispensed through a 12mm tec™ Low Melt Glue Gun. Suitable for use on:

  • Polystyrene
  • Cardboard
  • Thin films
  • Balloons

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20275
Product Name tecbond® LM44 12 White Low Melt Sticks 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

One Part Silver Filled Electrically Conductive Epoxy Passes ISO 10993-5 Standard - EP3HTSDA-2Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Filled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Ultra Light-Weld® 3069 UV Curing Adhesive Clear 160 mL Cartridge - 3069 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 450 cP
Tensile (Break) 2400 psi (16548 KPa)
View Details
Elemelt HMS702 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick, 25 lb Case - ELEMELT HMS702-5-10A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Features Sealant
View Details