Techsil Limited tecbond® 246 12 Clear Smooth Surface PDR Glue 5kg PAHM20228

Description
Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted surfaces. Available in either black or clear.
Description
Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted surfaces. Available in either black or clear.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 246 12 Clear Smooth Surface PDR Glue 5kg - PAHM20228 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 246 12 Clear Smooth Surface PDR Glue 5kg
PAHM20228
tecbond® 246 12 Clear Smooth Surface PDR Glue 5kg PAHM20228
Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted surfaces. Available in either black or clear.
  • Colour: Clear
  • Open Time: Medium
  • Viscosity: High
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted surfaces. Available in either black or clear.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20228
Product Name tecbond® 246 12 Clear Smooth Surface PDR Glue 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Ceramifiable Silicone Sheet - ceramifiable-silicone-pad - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Elastomeric; Silicone
Type / Form Sheet or Film
Industry Electronics
View Details
Elemelt HMS800-5-10TR Hot Melt Adhesive Glue Sticks Opaque 0.5 in x 10 in Stick, 25 lb Case - ELEMELT HMS800-5-10TR - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Viscosity 2580 cP
View Details