Techsil Limited tecbond® 213 12 General Purpose Hot Melt 5kg PAHM20209

Description
Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Sticks tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 43mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Sticks tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 43mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 213 12 General Purpose Hot Melt 5kg - PAHM20209 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 213 12 General Purpose Hot Melt 5kg
PAHM20209
tecbond® 213 12 General Purpose Hot Melt 5kg PAHM20209
Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Sticks tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 43mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Long
  • Viscosity: High
  • Application Temperature: 195°C
  • Service Temperature Range: -15°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Ceramics
  • Rigid PVC
  • Polystyrene
  • Corian®
  • Hard and soft wood
  • Also available in 43mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20209
Product Name tecbond® 213 12 General Purpose Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Heat Curing. Snap Cure Epoxy Supreme - Supreme 10HTF-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax E-MAX 904-T-SC UV Curing Adhesive Blue 30 mL Syringe - E-MAX 904-T-SC 30ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 8000 cP
Elongation 170.0 %
View Details
Elemelt HMS601 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick, 25 lb Case - ELEMELT HMS601-5-10A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Features Sealant
View Details