Techsil Limited Techsil® EP25880 Water Clear Rapid Adhesive 50ml TEEP14134

Description
Techsil® EP25880 Clear is a 2-component multi-purpose ‘5-minute epoxy’ adhesive that cures fast and provides a strong, tough and durable bond on many substrate including carbon fibre composite parts, wood, ceramics and metals. Developed for use in LED Assemblies and bonding carbon fibre composite parts, EP25880 offers exceptional performance characteristics comparable to most ‘5-minute epoxies’ but unusually, it is very clear in colour. Typical uses include assembly applications such as LED units and composite parts, cable sealing and situations where rapid potting or rapid adhesion is required. Product Benefits Fast curing Water clear in colour Provides very tough/strong bond Convenient 1:1 mix ratio Technical Properties Colour:Water Clear Gel Time:4 - 4.5 mins Mix Ratio:1:1 by weight Shore Hardness:80 Shore D Shear Strength (Steel):>20 Mpa Tensile Strength (Steel):>30 Mpa
Datasheet
Description
Techsil® EP25880 Clear is a 2-component multi-purpose ‘5-minute epoxy’ adhesive that cures fast and provides a strong, tough and durable bond on many substrate including carbon fibre composite parts, wood, ceramics and metals. Developed for use in LED Assemblies and bonding carbon fibre composite parts, EP25880 offers exceptional performance characteristics comparable to most ‘5-minute epoxies’ but unusually, it is very clear in colour. Typical uses include assembly applications such as LED units and composite parts, cable sealing and situations where rapid potting or rapid adhesion is required. Product Benefits Fast curing Water clear in colour Provides very tough/strong bond Convenient 1:1 mix ratio Technical Properties Colour:Water Clear Gel Time:4 - 4.5 mins Mix Ratio:1:1 by weight Shore Hardness:80 Shore D Shear Strength (Steel):>20 Mpa Tensile Strength (Steel):>30 Mpa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® EP25880 Water Clear Rapid Adhesive 50ml - TEEP14134 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® EP25880 Water Clear Rapid Adhesive 50ml
TEEP14134
Techsil® EP25880 Water Clear Rapid Adhesive 50ml TEEP14134
Techsil® EP25880 Clear is a 2-component multi-purpose ‘5-minute epoxy’ adhesive that cures fast and provides a strong, tough and durable bond on many substrate including carbon fibre composite parts, wood, ceramics and metals. Developed for use in LED Assemblies and bonding carbon fibre composite parts, EP25880 offers exceptional performance characteristics comparable to most ‘5-minute epoxies’ but unusually, it is very clear in colour. Typical uses include assembly applications such as LED units and composite parts, cable sealing and situations where rapid potting or rapid adhesion is required. Product Benefits Fast curing Water clear in colour Provides very tough/strong bond Convenient 1:1 mix ratio Technical Properties Colour:Water Clear Gel Time:4 - 4.5 mins Mix Ratio:1:1 by weight Shore Hardness:80 Shore D Shear Strength (Steel):>20 Mpa Tensile Strength (Steel):>30 Mpa

Techsil® EP25880 Clear is a 2-component multi-purpose ‘5-minute epoxy’ adhesive that cures fast and provides a strong, tough and durable bond on many substrate including carbon fibre composite parts, wood, ceramics and metals.

Developed for use in LED Assemblies and bonding carbon fibre composite parts, EP25880 offers exceptional performance characteristics comparable to most ‘5-minute epoxies’ but unusually, it is very clear in colour.

Typical uses include assembly applications such as LED units and composite parts, cable sealing and situations where rapid potting or rapid adhesion is required.

Product Benefits

  • Fast curing
  • Water clear in colour
  • Provides very tough/strong bond
  • Convenient 1:1 mix ratio

Technical Properties

  • Colour:Water Clear
  • Gel Time:4 - 4.5 mins
  • Mix Ratio:1:1 by weight
  • Shore Hardness:80 Shore D
  • Shear Strength (Steel):>20 Mpa
  • Tensile Strength (Steel):>30 Mpa
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number TEEP14134
Product Name Techsil® EP25880 Water Clear Rapid Adhesive 50ml
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 921-Gel UV Curing Adhesive Clear 30 mL MR Syringe - 921-GEL 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Viscosity 25000 cP
View Details
SY300 Aerogel insulation film - Product-SY300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type / Form Gel
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Impregnation - HPS 38374 - 338374R54 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset
Chemical System Ceramic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details